The DRV8802 is a dual H-bridge motor driver IC designed to control two DC motors in printers, scanners, and automated equipment, with a maximum drive current of 1.6 A at 24 V and 25 °C per bridge. It operates from an 8.2-V to 45-V supply and features programmable current control, decay mode selection, built-in overcurrent protection, thermal shutdown, and undervoltage lockout. The device is housed in a 28-pin HTSSOP package with PowerPAD™, measuring 9.70 mm × 4.40 mm, and operates over a temperature range of -40 °C to 85 °C. It includes a 3.3-V reference output and an active-low fault indication pin (nFAULT).
1.6A Dual Brushed DC motor Driver with Inrush Protection (PH/EN Ctrl) 28-HTSSOP -40 to 85
Motor Driver Power MOSFET Parallel 28-HTSSOP
Motor Driver Power MOSFET Parallel 28-HTSSOP
IC MOTOR DRVR 8.2V-45V 28HTSSOP
| Texas Instruments | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | DC Motor Drives | DC Motor Drives | Motor Controllers | Motor Controllers |
| Product Number | DRV8802PWP | DRV8802PWP-ND | DRV8802PWP | DRV8802PWP |
| Product Name | DRV8802 1.6A Dual Brushed DC motor Driver with Inrush Protection (PH/EN Ctrl) | Motor Drivers, Controllers | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers |
| Configuration | PCB Mount | PCB Mount; "28-PowerTSSOP (0.173"", 4.40mm Width)" | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | |
| DC Input | 8 to 45 volts | 8 to 45 volts | ||
| Peak Current | 1.6 amps | |||
| Motor / System | DC Brushed | DC Brushed; Brushed DC |