Automotive 1A Low Voltage Brushed DC Motor Driver with Voltage Regulation 10-MSOP-PowerPAD -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1168601-DRV8832QDGQR
Series: Automotive, AEC-Q100
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
Applications: Battery Powered
Mounting: SMD
Technology: Power MOSFET
Operating Supply Voltage: 2.75 V ~ 6.8 V
Function: Driver - Fully Integrated, Control and Power Stage
Interface: Parallel
Output Configuration: Half Bridge (2)
Output Current: 1A
Voltage - Load: 2.75 V ~ 6.8 V
Motor Type - Stepper: Bipolar
Motor Type - AC, DC: Brushed DC
Family Name: DRV8832-Q1
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 10-MSOP-PowerPad
Alternative Parts (Cross-Reference): LB1838M-MPB-E; LB1836M; LB1836M-VDO-L-E;
Introduction Date: April 19, 2013
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Bipolar Motor Driver Power MOSFET Parallel 10-HVSSOP
Automotive 6.8-V, 1-A H-bridge motor driver with voltage regulation 10-HVSSOP -40 to 125 Product overview: DRV8832QDGQRQ1 from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, H-Bridge. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Automotive, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-DRV8832QDGQRQ1 can be used for catalog matching and distributor lookup.
IC MTR DRV BIPLR 2.75-6.8V 10SOP
Bipolar Motor Driver Power MOSFET Parallel 10-HVSSOP
IC MTR DRV BIPLR 2.75-6.8V 10SOP
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motion Controllers | DC Motor Drives | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | DRV8832QDGQRQ1 | 1168601-DRV8832QDGQRQ1 | 296-51093-2-ND | 744-DRV8832QDGQRQ1 | DRV8832QDGQRQ1 | DRV8832QDGQRQ1 | DRV8832QDGQRQ1 |
| Product Name | DRV8832-Q1 Automotive 1A Low Voltage Brushed DC Motor Driver with Voltage Regulation | PMIC - PMIC - Motor Drivers, Controllers - DRV8832QDGQRQ1 | Motor Drivers, Controllers | Automotive H-Bridge Motor Driver IC | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers |
| Configuration | PCB Mount | PCB Mount; "10-PowerTFSOP, 10-MSOP (0.118"", 3.00mm Width)" | |||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | ||
| DC Input | 3 to 7 volts | 3 to 7 volts | 3 to 7 volts | 7 volts | |||
| Peak Current | 1 amps | 1 amps | |||||
| AC Input | 3 to 7 volts | 3 to 7 volts |