Dual Full Bridge PWM Motor Driver 36-HSSOP -40 to 85
50V 10A Dual Brushed Motor Driver IC HSSOP Product overview: DRV8402DKD from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 50V, 10A. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Dual, 50V, 10A, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-DRV8402DKD can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 253274-DRV8402DKD
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Bipolar Motor Driver Power MOSFET Parallel 36-HSSOP
Bipolar Motor Driver Power MOSFET Parallel 36-HSSOP
IC MOTOR DRIVER BIPOLAR 36HSSOP
TEXAS INSTRUMENTS - DRV8402DKD - MOTOR DRIVER, FULL BRIDGE, 10A, HSSOP-36
IC MOTOR DRIVER BIPOLAR 36HSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | DC Motor Drives | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | DC Motor Drives | Motor Controllers |
| Product Number | DRV8402DKD | 744-DRV8402DKD | 253274-DRV8402DKD | 296-24082-5-ND | DRV8402DKD | DRV8402DKD | 815-DRV8402DKD | DRV8402DKD |
| Product Name | DRV8402 Dual Full Bridge PWM Motor Driver | Dual 50V 10A Motor Driver IC | PMIC - PMIC - Motor Drivers, Controllers - DRV8402DKD | Motor Drivers, Controllers | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | TEXAS INSTRUMENTS - DRV8402DKD - MOTOR DRIVER, FULL BRIDGE, 10A, HSSOP-36 | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers |
| Product | Pulse Width Modulation Drive | |||||||
| Configuration | PCB Mount | PCB Mount; "36-BSSOP (0.433"", 11.00mm Width) Exposed Pad" | ||||||
| Operating Temperature | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | ||||
| DC Input | 13 volts | 11 to 13 volts | 11 volts | |||||
| Motor / System | DC Brushed; DC Brushless | DC Brushed; DC Brushless; Brushless DC (BLDC), Brushed DC |