Texas Instruments DRV8313 2.5A Three Phase Brushless DC Motor Driver (PWM Ctrl) DRV8313PWP

Description
2.5A Three Phase Brushless DC Motor Driver (PWM Ctrl) 28-HTSSOP -40 to 85
Request a Quote Datasheet
Description
2.5A Three Phase Brushless DC Motor Driver (PWM Ctrl) 28-HTSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DRV8313 2.5A Three Phase Brushless DC Motor Driver (PWM Ctrl) - DRV8313PWP - Texas Instruments
Dallas, TX, United States
DRV8313 2.5A Three Phase Brushless DC Motor Driver (PWM Ctrl)
DRV8313PWP
DRV8313 2.5A Three Phase Brushless DC Motor Driver (PWM Ctrl) DRV8313PWP
2.5A Three Phase Brushless DC Motor Driver (PWM Ctrl) 28-HTSSOP -40 to 85

2.5A Three Phase Brushless DC Motor Driver (PWM Ctrl) 28-HTSSOP -40 to 85

Buy Now Datasheet
Motor Driver ICs - 8136469 - RS Components, Ltd.
Corby, Northants, United Kingdom
Motor Driver ICs
8136469
Motor Driver ICs 8136469
Triple Half-Bridge Driver HTSSOP28EP

Triple Half-Bridge Driver HTSSOP28EP

Supplier's Site
Motor Driver ICs - 1457432 - RS Components, Ltd.
Corby, Northants, United Kingdom
Motor Driver ICs
1457432
Motor Driver ICs 1457432
Triple Half-Bridge Driver HTSSOP28EP

Triple Half-Bridge Driver HTSSOP28EP

Supplier's Site
Motor Drivers, Controllers - 296-35540-5-ND - DigiKey
Thief River Falls, MN, United States
Motor Drivers, Controllers
296-35540-5-ND
Motor Drivers, Controllers 296-35540-5-ND
Motor Driver Power MOSFET Parallel 28-HTSSOP

Motor Driver Power MOSFET Parallel 28-HTSSOP

Buy Now Datasheet
PMIC - PMIC - Motor Drivers, Controllers - DRV8313PWP - 143318-DRV8313PWP - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Motor Drivers, Controllers - DRV8313PWP
143318-DRV8313PWP
PMIC - PMIC - Motor Drivers, Controllers - DRV8313PWP 143318-DRV8313PWP
Manufacturer: Texas Instruments Win Source Part Number: 143318-DRV8313PWP Packaging: Tube/Rail Applications: General Purpose Mounting: SMD (SMT) Technology: Power MOSFET Voltage - Load: 8 V to 60 V Motor Type - AC, DC: Brushless DC (BLDC) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 28-HTSSOP Purpose: Driver - Fully Integrated, Control and Power Stage Supply Voltage - Operating: 8 V to 60 V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 143318-DRV8313PWP
Packaging: Tube/Rail
Applications: General Purpose
Mounting: SMD (SMT)
Technology: Power MOSFET
Voltage - Load: 8 V to 60 V
Motor Type - AC, DC: Brushless DC (BLDC)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 28-HTSSOP
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 8 V to 60 V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
60V 1.75A HTSSOP Motor Driver IC
744-DRV8313PWP
60V 1.75A HTSSOP Motor Driver IC 744-DRV8313PWP
3-Phase BLDC Motor Driver IC, 60V, 1.75A, 480mR, HTSSOP Product overview: DRV8313PWP from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 1.75A, HTSSOP. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 60V, 1.75A, HTSSOP, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-DRV8313PWP can be used for catalog matching and distributor lookup.

3-Phase BLDC Motor Driver IC, 60V, 1.75A, 480mR, HTSSOP Product overview: DRV8313PWP from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 1.75A, HTSSOP. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 60V, 1.75A, HTSSOP, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-DRV8313PWP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers - DRV8313PWP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
DRV8313PWP
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers DRV8313PWP
IC MOTOR DRIVER 8V-60V 28HTSSOP

IC MOTOR DRIVER 8V-60V 28HTSSOP

Supplier's Site
Driver Motor, Trpl H-Brd, 2.5A, 28Htssop; Motor Type Texas Instruments - 28AH2485 - Newark, An Avnet Company
Chicago, IL, United States
Driver Motor, Trpl H-Brd, 2.5A, 28Htssop; Motor Type Texas Instruments
28AH2485
Driver Motor, Trpl H-Brd, 2.5A, 28Htssop; Motor Type Texas Instruments 28AH2485
DRIVER MOTOR, TRPL H-BRD, 2.5A, 28HTSSOP; Motor Type:Three Phase DC Brushless; No. of Outputs:3Outputs; Output Current:2.5A; Output Voltage:-; Driver Case Style:HTSSOP; No. of Pins:28Pins; Supply Voltage Min:8V; Supply Voltage RoHS Compliant: Yes

DRIVER MOTOR, TRPL H-BRD, 2.5A, 28HTSSOP; Motor Type:Three Phase DC Brushless; No. of Outputs:3Outputs; Output Current:2.5A; Output Voltage:-; Driver Case Style:HTSSOP; No. of Pins:28Pins; Supply Voltage Min:8V; Supply Voltage RoHS Compliant: Yes

Supplier's Site
Motor Drivers, Controllers - DRV8313PWP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Motor Drivers, Controllers
DRV8313PWP
Motor Drivers, Controllers DRV8313PWP
Motor Driver Power MOSFET Parallel 28-HTSSOP

Motor Driver Power MOSFET Parallel 28-HTSSOP

Buy Now
PMIC - Motor Drivers, Controllers - DRV8313PWP - Lingto Electronic Limited
Shenzhen, China
PMIC - Motor Drivers, Controllers
DRV8313PWP
PMIC - Motor Drivers, Controllers DRV8313PWP
IC MOTOR DRIVER 8V-60V 28HTSSOP

IC MOTOR DRIVER 8V-60V 28HTSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments RS Components, Ltd. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category DC Motor Drives DC Motor Drives DC Motor Drives Motion Controllers DC Motor Drives Motor Controllers Motor Controllers Motor Controllers Motor Controllers
Product Number DRV8313PWP 8136469 296-35540-5-ND 143318-DRV8313PWP 744-DRV8313PWP DRV8313PWP 28AH2485 DRV8313PWP DRV8313PWP
Product Name DRV8313 2.5A Three Phase Brushless DC Motor Driver (PWM Ctrl) Motor Driver ICs Motor Drivers, Controllers PMIC - PMIC - Motor Drivers, Controllers - DRV8313PWP 60V 1.75A HTSSOP Motor Driver IC Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers Driver Motor, Trpl H-Brd, 2.5A, 28Htssop; Motor Type Texas Instruments Motor Drivers, Controllers PMIC - Motor Drivers, Controllers
Product Pulse Width Modulation Drive MCU
Configuration PCB Mount PCB Mount; Other; Surface mount PCB Mount; "28-PowerTSSOP (0.173"", 4.40mm Width)"
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 C (-40 F) -40 to 150 C (-40 to 302 F)
DC Input 8 to 60 volts 8 to 60 volts 8 to 60 volts 60 volts 8 to ? volts
Peak Current 2.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

DRV8830 1A Low Voltage Brushed DC Motor Driver with Speed Regulation (I2C Ctrl) - DRV8830DRCT - Texas Instruments
Specs
Configuration PCB Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Input 3 to 7 volts
View Details
7 suppliers
DRV8800 2.8A Brushed DC Motor Driver (PWM Ctrl) - DRV8800RTYR - Texas Instruments
Specs
Product Pulse Width Modulation Drive
Configuration PCB Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
8 suppliers
Motor Driver IC - 744-DRV10964KMDSNR - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
DC Input 6 volts
View Details
3 suppliers
DRV8805 2.0A Unipolar Stepper Motor Driver with On-Chip Indexer (Step/Dir Ctrl) - DRV8805PWPR - Texas Instruments
Specs
Configuration PCB Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Input 8 to 60 volts
View Details
7 suppliers