The DRV8848 is a dual H-bridge motor driver for driving brushed DC or stepper motors using a PWM interface. It is housed in a 16-pin HTSSOP package measuring 5.00mm by 6.40mm. The device operates from a 4V to 18V supply voltage and can deliver up to 2A per H-bridge at 12V and 25°C, with a parallel mode enabling 4A output. It includes features such as current regulation with 20μs fixed off-time, low-current 3μA sleep mode, and protection against undervoltage, overcurrent, and overtemperature. Fault conditions are indicated via an open-drain nFAULT pin. The operating temperature range is -40°C to 85°C.
2A Dual H-Bridge Motor Driver (PWM Control) 16-HTSSOP -40 to 85
Bipolar Motor Driver Power MOSFET PWM 16-HTSSOP
Bipolar Motor Driver Power MOSFET PWM 16-HTSSOP
Bipolar Motor Driver Power MOSFET PWM 16-HTSSOP
18-V, 2-A dual H-bridge motor driver with current regulation 16-HTSSOP -40 to 85 Product overview: DRV8848PWPR from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, H-Bridge, HTSSOP. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Dual, HTSSOP, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-DRV8848PWPR can be used for catalog matching and distributor lookup.
Bipolar Motor Driver Power MOSFET PWM 16-HTSSOP
IC MTR DRV BIPOLR 4-18V 16HTSSOP
IC MTR DRV BIPOLR 4-18V 16HTSSOP
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | DC Motor Drives | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | DRV8848PWPR | 296-47770-1-ND | 744-DRV8848PWPR | DRV8848PWPR | DRV8848PWPR | DRV8848PWPR |
| Product Name | DRV8848 2A Dual H-Bridge Motor Driver (PWM Control) | Motor Drivers, Controllers | Dual H-Bridge HTSSOP Motor Driver IC | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers |
| Product | Pulse Width Modulation Drive | |||||
| Configuration | PCB Mount | PCB Mount; "16-PowerTSSOP (0.173"", 4.40mm Width)" | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | ||
| DC Input | 4 to 18 volts | 4 to 18 volts | ||||
| Peak Current | 2 amps | 4 amps |