1.8A Low Voltage Dual Half-Bridge Driver with Individual Control Interface 12-WSON -40 to 85
Half Bridge Motor Driver 12-Pin WSON EP T/R Product overview: DRV8839DSSR from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-DRV8839DSSR can be used for catalog matching and distributor lookup.
Bipolar Motor Driver Power MOSFET Parallel 12-WSON (2x3)
Bipolar Motor Driver Power MOSFET Parallel 12-WSON (2x3)
Bipolar Motor Driver Power MOSFET Parallel 12-WSON (2x3)
Manufacturer: Texas Instruments
Win Source Part Number: 106258-DRV8839DSSR
Packaging: Reel - TR
Applications: Battery Powered
Mounting: SMD (SMT)
Technology: Power MOSFET
Output Current: 1.8A
Voltage - Load: 0 V to 11 V
Motor Type - Stepper: Bipolar
Motor Type - AC, DC: Brushed DC
Family Name: DRV8839DSSR
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 12-WSON (3x2)
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 1.8 V to 7 V
Alternative Parts (Cross-Reference): LV8019LP-TLM-E; BD6370GUL; MC33395TEWR2; LB1836M;
Introduction Date: February 22, 2013
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
IC MTR DRVR BIPOLR 1.8-7V 12WSON
IC MTR DRVR BIPOLR 1.8-7V 12WSON
Bipolar Motor Driver Power MOSFET Parallel 12-WSON (2x3)
MOTOR DRIV, DUAL, H-BRIDGE, 1.8A, WSON12; Motor Type:Half Bridge; No. of Outputs:2Outputs; Output Current:1.8A; Output Voltage:-; Driver Case Style:WSON; No. of Pins:12Pins; Supply Voltage Min:1.8V; Supply Voltage Max:7V; Operating RoHS Compliant: Yes
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | DC Motor Drives | DC Motor Drives | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | DRV8839DSSR | 744-DRV8839DSSR | 296-35701-6-ND | 106258-DRV8839DSSR | DRV8839DSSR | DRV8839DSSR | DRV8839DSSR | 53AH6785 |
| Product Name | DRV8839 1.8A Low Voltage Dual Half-Bridge Driver with Individual Control Interface | Motor Driver IC | Motor Drivers, Controllers | PMIC - PMIC - Motor Drivers, Controllers - DRV8839DSSR | PMIC - Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Drivers, Controllers | Motor Driv, Dual, H-Bridge, 1.8A, Wson12; Motor Type Texas Instruments |
| Configuration | PCB Mount | PCB Mount; 12-WFDFN Exposed Pad | ||||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | |||
| DC Input | 2 to 11 volts | 7 volts | 2 to 7 volts | 2 to 7 volts | 2 to 7 volts | |||
| Peak Current | 1.8 amps | 1.8 amps | ||||||
| PC-Based Bus | Parallel |