Win Source Part Number: 1139822-DRV8212DSGR
Category: Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers
Package: Tape & Reel
Applications: Camera
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: NMOS
Current - Output: 4A
Function: Driver - Fully Integrated, Control and Power Stage
Interface: On/Off, PWM
Output Configuration: Half Bridge (2)
Voltage - Load: 0V ~ 11V
Motor Type - Stepper: Bipolar
Motor Type - AC, DC: Brushed DC
Voltage - Supply: 1.65V ~ 5.5V
Package / Case: 8-WFDFN Exposed Pad
Supplier Device Package: 8-WSON (2x2)
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-DRV8212DSGRCT,29
12-V, 2-A LOW VOLTAGE H-BRIDGE M Product overview: DRV8212DSGR from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include H-Bridge. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-DRV8212DSGR can be used for catalog matching and distributor lookup.
Bipolar Motor Driver NMOS On/Off, PWM 8-WSON (2x2)
Bipolar Motor Driver NMOS On/Off, PWM 8-WSON (2x2)
Bipolar Motor Driver NMOS On/Off, PWM 8-WSON (2x2)
Bipolar Motor Driver NMOS On/Off, PWM 8-WSON (2x2)
12-V, 2-A LOW VOLTAGE H-BRIDGE M
12-V, 2-A LOW VOLTAGE H-BRIDGE M
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Motion Controllers | DC Motor Drives | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 1139822-DRV8212DSGR | 744-DRV8212DSGR | 296-DRV8212DSGRDKR-ND | DRV8212DSGR | DRV8212DSGR | DRV8212DSGR |
| Product Name | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | H-Bridge Motor Driver IC | Motor Drivers, Controllers | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| AC Input | 2 to 6 volts | 2 to 6 volts | ||||
| DC Input | 2 to 6 volts | 6 volts | 2 to 6 volts | |||
| Continuous Current | 4 amps | 4 amps | ||||
| PC-Based Bus | On/Off, PWM |