1.5A Low Voltage Stepper or Single/Dual Brushed DC Motor Driver (PWM or PH/EN Ctrl) 12-WSON -40 to 85
Dual H-Bridge Motor Driver, 7V, 1.5A, Stepper, SON Product overview: DRV8836DSSR from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, H-Bridge, Stepper, 7V, 1.5A. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Dual, Stepper, 7V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-DRV8836DSSR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 136463-DRV8836DSSR
Packaging: Reel - TR
Applications: Battery Powered
Mounting: SMD (SMT)
Technology: Power MOSFET
Output Current: 1.5A
Voltage - Load: 2 V to 7 V
Motor Type - Stepper: Bipolar
Motor Type - AC, DC: Brushed DC
Family Name: DRV8836
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 12-WSON (3x2)
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 2 V to 7 V
Alternative Parts (Cross-Reference): BA6845FS; MC33395TEWR2; BA6845FS-E2;
Introduction Date: March 16, 2012
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Bipolar Motor Driver Power MOSFET Parallel 12-WSON (2x3)
Bipolar Motor Driver Power MOSFET Parallel 12-WSON (2x3)
Bipolar Motor Driver Power MOSFET Parallel 12-WSON (2x3)
IC MTR DRVR BIPOLAR 2-7V 12WSON
IC MTR DRVR BIPOLAR 2-7V 12WSON
Bipolar Motor Driver Power MOSFET Parallel 12-WSON (2x3)
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | DC Motor Drives | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | DRV8836DSSR | 744-DRV8836DSSR | 136463-DRV8836DSSR | 296-30392-6-ND | DRV8836DSSR | DRV8836DSSR | DRV8836DSSR |
| Product Name | DRV8836 1.5A Low Voltage Stepper or Single/Dual Brushed DC Motor Driver (PWM or PH/EN Ctrl) | Dual H-Bridge Stepper 7V Motor Driver IC | PMIC - PMIC - Motor Drivers, Controllers - DRV8836DSSR | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Drivers, Controllers |
| Product | Pulse Width Modulation Drive | ||||||
| Configuration | PCB Mount | PCB Mount; 12-WFDFN Exposed Pad | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | ||
| DC Input | 2 to 7 volts | 7 volts | 2 to 7 volts | 2 to 7 volts | |||
| Peak Current | 1.5 amps | 1.5 amps |