2A Low Voltage Dual Brushed DC or Single Bipolar Stepper Motor Driver (PWM Ctrl) 16-QFN -40 to 85
Dual Full Bridge Motor Driver 16-Pin WQFN EP T/R Product overview: DRV8833RTYT from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Dual, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-DRV8833RTYT can be used for catalog matching and distributor lookup.
Bipolar Motor Driver NMOS PWM 16-QFN (4x4)
Bipolar Motor Driver NMOS PWM 16-QFN (4x4)
MOTOR, DVR, DUAL, H-BRDG, 16QFN; Motor Type:Half Bridge; No. of Outputs:2Outputs; Output Current:1.5A; Output Voltage:-; Driver Case Style:QFN; No. of Pins:16Pins; Supply Voltage Min:2.7V; Supply Voltage Max:10.8V; Operating RoHS Compliant: Yes
Bipolar Motor Driver NMOS PWM 16-QFN (4x4)
IC MOTOR DRIVER PAR 16QFN
IC MOTOR DRIVER PAR 16QFN
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Stepper Motor Drives | DC Motor Drives | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | DRV8833RTYT | 744-DRV8833RTYT | 296-29513-2-ND | 28AH2503 | DRV8833RTYT | DRV8833RTYT | DRV8833RTYT |
| Product Name | DRV8833 2A Low Voltage Dual Brushed DC or Single Bipolar Stepper Motor Driver (PWM Ctrl) | Dual Motor Driver IC | Motor Drivers, Controllers | Motor, Dvr, Dual, H-Brdg, 16Qfn; Motor Type Texas Instruments | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers |
| Configuration | PCB Mount | PCB Mount; 16-WQFN Exposed Pad | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | |||
| DC Input | 3 to 11 volts | 11 volts | 3 to 11 volts | 3 to 11 volts | |||
| Peak Current | 2 amps | 1.5 amps | |||||
| PC-Based Bus | PWM |