2.2A Low Voltage Stepper w/ 32-step Indexer or Dual Brushed DC Motor Driver (Indexer or PH/EN Ctrl) 24-VQFN -40 to 85
Dual H-Bridge Motor Driver, 11V, 1.5A, VQFN Product overview: DRV8834RGER from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, H-Bridge, 11V, 1.5A, VQFN. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Dual, 11V, 1.5A, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-DRV8834RGER can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 100128-DRV8834RGER
Packaging: Reel - TR
Applications: General Purpose
Mounting: SMD (SMT)
Technology: Power MOSFET
Output Current: 1.5A
Voltage - Load: 2.5 V to 10.8 V
Motor Type - Stepper: Bipolar
Motor Type - AC, DC: Brushed DC
Step Resolution: 1 to 1/32
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 24-VQFN (4x4)
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 2.5 V to 10.8 V
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Bipolar Motor Driver Power MOSFET Logic 24-VQFN (4x4)
Bipolar Motor Driver Power MOSFET Logic 24-VQFN (4x4)
Bipolar Motor Driver Power MOSFET Logic 24-VQFN (4x4)
IC MTR DRV BIPLR 2.5-10.8V 24QFN
Bipolar Motor Driver Power MOSFET Logic 24-VQFN (4x4)
IC MTR DRV BIPLR 2.5-10.8V 24QFN
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | DC Motor Drives | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | DRV8834RGER | 744-DRV8834RGER | 100128-DRV8834RGER | 296-30545-1-ND | DRV8834RGER | DRV8834RGER | DRV8834RGER |
| Product Name | DRV8834 2.2A Low Voltage Stepper w/ 32-step Indexer or Dual Brushed DC Motor Driver (Indexer or PH/EN Ctrl) | Dual H-Bridge 11V 1.5A Motor Driver IC | PMIC - PMIC - Motor Drivers, Controllers - DRV8834RGER | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers |
| Configuration | PCB Mount | PCB Mount; 24-VFQFN Exposed Pad | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | ||
| DC Input | 2 to 11 volts | 2 to 11 volts | 2 to 11 volts | ||||
| Peak Current | 2.2 amps | 1.5 amps | |||||
| PC-Based Bus | Logic |