Texas Instruments DRV8816 Dual Half H-Bridge Motor Driver DRV8816PWPR

Description
Dual Half H-Bridge Motor Driver 16-HTSSOP -40 to 85
Request a Quote Datasheet
Description
Dual Half H-Bridge Motor Driver 16-HTSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DRV8816 Dual Half H-Bridge Motor Driver - DRV8816PWPR - Texas Instruments
Dallas, TX, United States
DRV8816 Dual Half H-Bridge Motor Driver
DRV8816PWPR
DRV8816 Dual Half H-Bridge Motor Driver DRV8816PWPR
Dual Half H-Bridge Motor Driver 16-HTSSOP -40 to 85

Dual Half H-Bridge Motor Driver 16-HTSSOP -40 to 85

Buy Now Datasheet
PMIC - PMIC - Motor Drivers, Controllers - DRV8816PWPR - 1034160-DRV8816PWPR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Motor Drivers, Controllers - DRV8816PWPR
1034160-DRV8816PWPR
PMIC - PMIC - Motor Drivers, Controllers - DRV8816PWPR 1034160-DRV8816PWPR
Manufacturer: Texas Instruments Win Source Part Number: 1034160-DRV8816PWPR Packaging: Reel - TR Applications: General Purpose Mounting: SMD (SMT) Technology: DMOS Output Current: 2.8A Voltage - Load: 8 V to 38 V Motor Type - AC, DC: Brushed DC Family Name: DRV8816 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 190°C (TJ) Case / Package: 16-HTSSOP Purpose: Driver - Fully Integrated, Control and Power Stage Supply Voltage - Operating: 8 V to 38 V Alternative Parts (Cross-Reference): BM62350MUV-E2; BTS 7970B; BD64560EUV-E2; BTN7970B; Introduction Date: September 25, 2013 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1034160-DRV8816PWPR
Packaging: Reel - TR
Applications: General Purpose
Mounting: SMD (SMT)
Technology: DMOS
Output Current: 2.8A
Voltage - Load: 8 V to 38 V
Motor Type - AC, DC: Brushed DC
Family Name: DRV8816
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 190°C (TJ)
Case / Package: 16-HTSSOP
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 8 V to 38 V
Alternative Parts (Cross-Reference): BM62350MUV-E2; BTS 7970B; BD64560EUV-E2; BTN7970B;
Introduction Date: September 25, 2013
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Motor Drivers, Controllers - 296-40076-2-ND - DigiKey
Thief River Falls, MN, United States
Motor Drivers, Controllers
296-40076-2-ND
Motor Drivers, Controllers 296-40076-2-ND
Motor Driver DMOS Parallel 16-HTSSOP

Motor Driver DMOS Parallel 16-HTSSOP

Buy Now Datasheet
Motor Drivers, Controllers - 296-40076-1-ND - DigiKey
Thief River Falls, MN, United States
Motor Drivers, Controllers
296-40076-1-ND
Motor Drivers, Controllers 296-40076-1-ND
Motor Driver DMOS Parallel 16-HTSSOP

Motor Driver DMOS Parallel 16-HTSSOP

Buy Now Datasheet
Motor Drivers, Controllers - 296-40076-6-ND - DigiKey
Thief River Falls, MN, United States
Motor Drivers, Controllers
296-40076-6-ND
Motor Drivers, Controllers 296-40076-6-ND
Motor Driver DMOS Parallel 16-HTSSOP

Motor Driver DMOS Parallel 16-HTSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers - DRV8816PWPR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
DRV8816PWPR
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers DRV8816PWPR
IC MOTOR DRIVER 8V-38V 16HTSSOP

IC MOTOR DRIVER 8V-38V 16HTSSOP

Supplier's Site
PMIC - Motor Drivers, Controllers - DRV8816PWPR - Lingto Electronic Limited
Shenzhen, China
PMIC - Motor Drivers, Controllers
DRV8816PWPR
PMIC - Motor Drivers, Controllers DRV8816PWPR
IC MOTOR DRIVER 8V-38V 16HTSSOP

IC MOTOR DRIVER 8V-38V 16HTSSOP

Supplier's Site Datasheet
Motor Drivers, Controllers - DRV8816PWPR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Motor Drivers, Controllers
DRV8816PWPR
Motor Drivers, Controllers DRV8816PWPR
Motor Driver DMOS Parallel 16-HTSSOP

Motor Driver DMOS Parallel 16-HTSSOP

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category DC Motor Drives Motion Controllers DC Motor Drives Motor Controllers Motor Controllers Motor Controllers
Product Number DRV8816PWPR 1034160-DRV8816PWPR 296-40076-2-ND DRV8816PWPR DRV8816PWPR DRV8816PWPR
Product Name DRV8816 Dual Half H-Bridge Motor Driver PMIC - PMIC - Motor Drivers, Controllers - DRV8816PWPR Motor Drivers, Controllers Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers PMIC - Motor Drivers, Controllers Motor Drivers, Controllers
Configuration PCB Mount PCB Mount; "16-PowerTSSOP (0.173"", 4.40mm Width)"
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 190 C (-40 to 374 F) -40 to 190 C (-40 to 374 F) -40 to 190 C (-40 to 374 F)
DC Input 8 to 38 volts 8 to 38 volts 8 to 38 volts
Peak Current 2.8 amps 2.8 amps
AC Input 8 to 38 volts 8 to 38 volts
Unlock Full Specs
to access all available technical data

Similar Products

DRV8834 2.2A Low Voltage Stepper w/ 32-step Indexer or Dual Brushed DC Motor Driver (Indexer or PH/EN Ctrl) - DRV8834PWPR - Texas Instruments
Specs
Configuration PCB Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Input 2 to 11 volts
View Details
7 suppliers
DRV3204E-Q1 3Phase Brushless Motor Driver - DRV3204EPHPQ1 - Texas Instruments
Specs
Configuration PCB Mount
Operating Temperature -40 to 150 C (-40 to 302 F)
DC Input 5 to 26 volts
View Details
4 suppliers
DRV8301-Q1 Automotive 3-Phase BLDC Pre-Driver w/ Dual Current Sense Amps and Buck Converter - DRV8301QDCARQ1 - Texas Instruments
Specs
Configuration PCB Mount
Operating Temperature -40 to 125 C (-40 to 257 F)
DC Input 6 to 60 volts
View Details
7 suppliers
DRV8812 1.6A Bipolar Stepper Motor Driver with 4-Level Current Regulation (PH/EN Ctrl) - DRV8812PWPR - Texas Instruments
Specs
Configuration PCB Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Input 8 to 45 volts
View Details
7 suppliers