1A Low Voltage Brushed DC Motor Driver with Speed Regulation (I2C Ctrl) 10-MSOP-PowerPAD -40 to 85
6.8-V, 1-A H-bridge motor driver with speed regulation and i2c control 10-HVSSOP -40 to 85 Product overview: DRV8830DGQ from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include H-Bridge. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-DRV8830DGQ can be used for catalog matching and distributor lookup.
Bipolar Motor Driver Power MOSFET I²C 10-HVSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 1168600-DRV8830DGQ
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Bipolar Motor Driver Power MOSFET I²C 10-HVSSOP
IC MTR DRV BIPLR 2.75-6.8V 10SOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | DC Motor Drives | DC Motor Drives | Motion Controllers | Motor Controllers | Motor Controllers |
| Product Number | DRV8830DGQ | 744-DRV8830DGQ | 296-33278-5-ND | 1168600-DRV8830DGQ | DRV8830DGQ | DRV8830DGQ |
| Product Name | DRV8830 1A Low Voltage Brushed DC Motor Driver with Speed Regulation (I2C Ctrl) | H-Bridge Motor Driver IC | Motor Drivers, Controllers | PMIC - PMIC - Motor Drivers, Controllers - DRV8830DGQ | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers |
| Configuration | PCB Mount | PCB Mount; "10-PowerTFSOP, 10-MSOP (0.118"", 3.00mm Width)" | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | ||
| DC Input | 3 to 7 volts | 7 volts | 3 to 7 volts | |||
| Peak Current | 1 amps | |||||
| Motor / System | DC Brushed | DC Brushed; Brushed DC |