Automotive 1.6A Dual Brushed DC Motor Driver with Inrush Protection (PH/EN Ctrl) 28-HTSSOP -40 to 125
Automotive 45-V, 1.6-A dual H-bridge motor driver with current regulation 28-HTSSOP -40 to 125 Product overview: DRV8802QPWPRQ1 from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Dual, H-Bridge, HTSSOP. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Automotive, Dual, HTSSOP, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-DRV8802QPWPRQ1 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 807124-DRV8802QPWPRQ
Packaging: Reel
Mounting Style: SMD
Applications: Use For General
Technology: Power MOSFET
Current - Output: 1.1A
Function: Driver - Fully Integrated, Control and Power Stage
Interface: Parallel
Output Configuration: Half Bridge (4)
Voltage - Load: 8.2V ~ 45V
Motor Type - AC, DC: Brushed DC
Supplier Device Package: 28-HTSSOP
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Package: 28-PowerTSSOP
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,000
MSL Level: 3 (168 Hours)
Supply Voltage (V): 8.2V ~ 45V
Part Number Series: DRV8802
Motor Driver Power MOSFET Parallel 28-HTSSOP
Motor Driver Power MOSFET Parallel 28-HTSSOP
IC MOTOR DRVR 8.2V-45V 28HTSSOP
IC MOTOR DRVR 8.2V-45V 28HTSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | DC Motor Drives | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | DRV8802QPWPRQ1 | 744-DRV8802QPWPRQ1 | 807124-DRV8802QPWPRQ1 | 296-40075-2-ND | DRV8802QPWPRQ1 | DRV8802QPWPRQ1 | DRV8802QPWPRQ1 |
| Product Name | DRV8802-Q1 Automotive 1.6A Dual Brushed DC Motor Driver with Inrush Protection (PH/EN Ctrl) | Automotive Dual H-Bridge HTSSOP Motor Driver IC | PMIC - PMIC - Motor Drivers, Controllers - DRV8802QPWPRQ1 | Motor Drivers, Controllers | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers |
| Configuration | PCB Mount | PCB Mount; "28-PowerTSSOP (0.173"", 4.40mm Width)" | |||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | ||
| DC Input | 8 to 45 volts | 8 to 45 volts | 8 to 45 volts | ||||
| Peak Current | 1.6 amps | 1.1 amps | |||||
| AC Input | 8 to 45 volts | 8 to 45 volts |