Texas Instruments DRV8302 3-Phase Brushless Motor Pre-Driver with Dual Current Sense Amps and Buck Converter (PWM Ctrl) DRV8302DCAR

Description
3-Phase Brushless Motor Pre-Driver with Dual Current Sense Amps and Buck Converter (PWM Ctrl) 56-HTSSOP -40 to 125
Request a Quote Datasheet
Description
3-Phase Brushless Motor Pre-Driver with Dual Current Sense Amps and Buck Converter (PWM Ctrl) 56-HTSSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DRV8302 3-Phase Brushless Motor Pre-Driver with Dual Current Sense Amps and Buck Converter (PWM Ctrl) - DRV8302DCAR - Texas Instruments
Dallas, TX, United States
DRV8302 3-Phase Brushless Motor Pre-Driver with Dual Current Sense Amps and Buck Converter (PWM Ctrl)
DRV8302DCAR
DRV8302 3-Phase Brushless Motor Pre-Driver with Dual Current Sense Amps and Buck Converter (PWM Ctrl) DRV8302DCAR
3-Phase Brushless Motor Pre-Driver with Dual Current Sense Amps and Buck Converter (PWM Ctrl) 56-HTSSOP -40 to 125

3-Phase Brushless Motor Pre-Driver with Dual Current Sense Amps and Buck Converter (PWM Ctrl) 56-HTSSOP -40 to 125

Buy Now Datasheet
PMIC - PMIC - Motor Drivers, Controllers - DRV8302DCAR - 014618-DRV8302DCAR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Motor Drivers, Controllers - DRV8302DCAR
014618-DRV8302DCAR
PMIC - PMIC - Motor Drivers, Controllers - DRV8302DCAR 014618-DRV8302DCAR
Manufacturer: Texas Instruments Win Source Part Number: 014618-DRV8302DCAR Packaging: Reel - TR Applications: General Purpose Mounting: SMD (SMT) Technology: Power MOSFET Motor Type - AC, DC: Brushless DC (BLDC) Family Name: DRV8302 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 56-HTSSOP Purpose: Controller - Commutation, Direction Management Supply Voltage - Operating: 8 V to 60 V Alternative Parts (Cross-Reference): DRV8302DCA; Introduction Date: August 01, 2011 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 014618-DRV8302DCAR
Packaging: Reel - TR
Applications: General Purpose
Mounting: SMD (SMT)
Technology: Power MOSFET
Motor Type - AC, DC: Brushless DC (BLDC)
Family Name: DRV8302
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 56-HTSSOP
Purpose: Controller - Commutation, Direction Management
Supply Voltage - Operating: 8 V to 60 V
Alternative Parts (Cross-Reference): DRV8302DCA;
Introduction Date: August 01, 2011
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Motor Drivers, Controllers - 296-29544-1-ND - DigiKey
Thief River Falls, MN, United States
Motor Drivers, Controllers
296-29544-1-ND
Motor Drivers, Controllers 296-29544-1-ND
Motor Driver Power MOSFET Parallel 56-HTSSOP

Motor Driver Power MOSFET Parallel 56-HTSSOP

Buy Now Datasheet
Motor Drivers, Controllers - 296-29544-2-ND - DigiKey
Thief River Falls, MN, United States
Motor Drivers, Controllers
296-29544-2-ND
Motor Drivers, Controllers 296-29544-2-ND
Motor Driver Power MOSFET Parallel 56-HTSSOP

Motor Driver Power MOSFET Parallel 56-HTSSOP

Buy Now Datasheet
Motor Drivers, Controllers - 296-29544-6-ND - DigiKey
Thief River Falls, MN, United States
Motor Drivers, Controllers
296-29544-6-ND
Motor Drivers, Controllers 296-29544-6-ND
Motor Driver Power MOSFET Parallel 56-HTSSOP

Motor Driver Power MOSFET Parallel 56-HTSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers - DRV8302DCAR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
DRV8302DCAR
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers DRV8302DCAR
IC MOTOR DRIVER 8V-60V 56HTSSOP

IC MOTOR DRIVER 8V-60V 56HTSSOP

Supplier's Site
Motor Drivers, Controllers - DRV8302DCAR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Motor Drivers, Controllers
DRV8302DCAR
Motor Drivers, Controllers DRV8302DCAR
Motor Driver Power MOSFET Parallel 56-HTSSOP

Motor Driver Power MOSFET Parallel 56-HTSSOP

Buy Now
PMIC - Motor Drivers, Controllers - DRV8302DCAR - Lingto Electronic Limited
Shenzhen, China
PMIC - Motor Drivers, Controllers
DRV8302DCAR
PMIC - Motor Drivers, Controllers DRV8302DCAR
IC MOTOR DRIVER 8V-60V 56HTSSOP

IC MOTOR DRIVER 8V-60V 56HTSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category DC Motor Drives Motion Controllers Motor Controllers Motor Controllers Motor Controllers Motor Controllers
Product Number DRV8302DCAR 014618-DRV8302DCAR 296-29544-1-ND DRV8302DCAR DRV8302DCAR DRV8302DCAR
Product Name DRV8302 3-Phase Brushless Motor Pre-Driver with Dual Current Sense Amps and Buck Converter (PWM Ctrl) PMIC - PMIC - Motor Drivers, Controllers - DRV8302DCAR Motor Drivers, Controllers Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers Motor Drivers, Controllers PMIC - Motor Drivers, Controllers
Product Pulse Width Modulation Drive
Configuration PCB Mount PCB Mount; "56-PowerTFSOP (0.240"", 6.10mm Width)"
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
DC Input 6 to 60 volts 8 to 60 volts 8 to 60 volts
Unlock Full Specs
to access all available technical data

Similar Products

DRV8800 2.8A Brushed DC Motor Driver (PWM Ctrl) - DRV8800RTYT - Texas Instruments
Specs
Product Pulse Width Modulation Drive
Configuration PCB Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
9 suppliers
DRV8837 1.8A Low Voltage Brushed DC Motor Driver (PWM Ctrl) - DRV8837DSGR - Texas Instruments
Specs
Product Pulse Width Modulation Drive
Configuration PCB Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
9 suppliers
DRV3201-Q1 3 Phase Motor Driver-IC for Automotive Safety Applications - DRV3201QPAPRQ1 - Texas Instruments
Specs
Configuration PCB Mount
Operating Temperature -40 to 125 C (-40 to 257 F)
DC Input 5 to 38 volts
View Details
7 suppliers
Motor Drivers, Controllers - DRV10987DPWP - Quarktwin Technology Ltd.
Specs
Motor / System DC Brushless; Brushless DC (BLDC)
Communication Analog, I²C, PWM
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details