2.5A Bipolar Stepper Motor Driver with On-Chip 1/32 Microstepping Indexer (Step/Dir Ctrl) 28-HTSSOP -40 to 85
Bipolar Motor Driver Power MOSFET Logic 28-HTSSOP
Bipolar Motor Driver Power MOSFET Logic 28-HTSSOP
Bipolar Motor Driver Power MOSFET Logic 28-HTSSOP
45V 2.5A Stepper Motor Driver IC, HTSSOP, 1/32 Microstepping Product overview: DRV8825PWPR from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Stepper, 45V, 2.5A, HTSSOP. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Stepper, 45V, 2.5A, HTSSOP, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-DRV8825PWPR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 014637-DRV8825PWPR
Packaging: Reel - TR
Applications: General Purpose
Mounting: SMD (SMT)
Technology: Power MOSFET
Output Current: 2.5A
Voltage - Load: 8.2 V to 45 V
Motor Type - Stepper: Bipolar
Step Resolution: 1 to 1/32
Family Name: DRV8825P
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 28-HTSSOP
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 8.2 V to 45 V
Alternative Parts (Cross-Reference): TLE4726GXUMA1; TEA3718SFPTR; L6219DS013TR;
Introduction Date: April 01, 2011
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
MOTOR DRIVER, STEPPER, HTSSOP-28; Motor Type:Stepper; No. of Outputs:1Outputs; Output Current:2.5A; Output Voltage:24V; Driver Case Style:HTSSOP; No. of Pins:28Pins; Supply Voltage Min:8.2V; Supply Voltage Max:45V; Operating RoHS Compliant: Yes
Bipolar Motor Driver Power MOSFET Logic 28-HTSSOP
IC MTR DRVR BIPLR 8.2-45V 28SSOP
IC MTR DRVR BIPLR 8.2-45V 28SSOP
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Stepper Motor Drives | DC Motor Drives | DC Motor Drives | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | DRV8825PWPR | 296-29503-1-ND | 744-DRV8825PWPR | 014637-DRV8825PWPR | 33AH3934 | DRV8825PWPR | DRV8825PWPR | DRV8825PWPR |
| Product Name | DRV8825 2.5A Bipolar Stepper Motor Driver with On-Chip 1/32 Microstepping Indexer (Step/Dir Ctrl) | Motor Drivers, Controllers | Stepper 45V 2.5A HTSSOP Motor Driver IC | PMIC - PMIC - Motor Drivers, Controllers - DRV8825PWPR | Motor Driver, Stepper, Htssop-28; Motor Type Texas Instruments | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers |
| Configuration | PCB Mount | PCB Mount; "28-PowerTSSOP (0.173"", 4.40mm Width)" | ||||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | |||
| DC Input | 8 to 45 volts | 8 to 45 volts | 45 volts | 8 to 45 volts | 8 to 45 volts | |||
| Peak Current | 2.5 amps | 2.5 amps | ||||||
| Communication | Logic | Logic |