2.5A Dual Brushed DC or Single Bipolar Stepper Motor Driver (PWM Ctrl) 28-HTSSOP -40 to 85
Bipolar Motor Driver Power MOSFET Parallel 28-HTSSOP
Bipolar Motor Driver Power MOSFET Parallel 28-HTSSOP
Bipolar Motor Driver Power MOSFET Parallel 28-HTSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 014643-DRV8841PWPR
Packaging: Reel - TR
Applications: General Purpose
Mounting: SMD (SMT)
Technology: Power MOSFET
Output Current: 1.75A
Voltage - Load: 8.2 V to 45 V
Motor Type - Stepper: Bipolar
Motor Type - AC, DC: Brushed DC
Family Name: DRV8841P
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 28-HTSSOP
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 8.2 V to 45 V
Alternative Parts (Cross-Reference): LB1947VC-XE; A4989SLDTR-T; A4970SLBTR-T; MC34920EI;
Introduction Date: April 01, 2011
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Sufficient
45-V, 2.5-A bipolar stepper or dual H-bridge motor driver IC with current regulation and PWM control 28-HTSSOP -40 to 85 Product overview: DRV8841PWPR from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, H-Bridge, Stepper, HTSSOP. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Dual, Stepper, HTSSOP, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-DRV8841PWPR can be used for catalog matching and distributor lookup.
MOTOR DRIV, DUAL, H-BRIDGE, 2.5A, HTSSOP; Motor Type:DC; No. of Outputs:4Outputs; Output Current:2.5A; Output Voltage:3.3V; Driver Case Style:HTSSOP; No. of Pins:28Pins; Supply Voltage Min:8.2V; Supply Voltage Max:45V; Operating RoHS Compliant: Yes
Bipolar Motor Driver Power MOSFET Parallel 28-HTSSOP
IC MTR DRVR BIPLR 8.2-45V 28SSOP
IC MTR DRVR BIPLR 8.2-45V 28SSOP
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Stepper Motor Drives | DC Motor Drives | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | DRV8841PWPR | 296-28914-1-ND | 014643-DRV8841PWPR | 744-DRV8841PWPR | 26AJ5730 | DRV8841PWPR | DRV8841PWPR | DRV8841PWPR |
| Product Name | DRV8841 2.5A Dual Brushed DC or Single Bipolar Stepper Motor Driver (PWM Ctrl) | Motor Drivers, Controllers | PMIC - PMIC - Motor Drivers, Controllers - DRV8841PWPR | Dual H-Bridge Stepper HTSSOP Motor Driver IC | Motor Driv, Dual, H-Bridge, 2.5A, Htssop; Motor Type Texas Instruments | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers |
| Configuration | PCB Mount | PCB Mount; "28-PowerTSSOP (0.173"", 4.40mm Width)" | ||||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | |||
| DC Input | 8 to 45 volts | 8 to 45 volts | 8 to 45 volts | 45 volts | 8 to 45 volts | |||
| Peak Current | 2.5 amps | 1.75 amps | ||||||
| Motor / System | DC Brushed | DC | DC Brushed; Brushed DC |