The DRV8844 is a quad half-bridge driver IC designed to control up to four solenoids, two DC motors, or one stepper motor. It is housed in a 28-pin HTSSOP package measuring 9.70mm by 6.40mm and features a thermally enhanced PowerPAD for improved heat dissipation. Each channel supports up to 2.5A peak current at 24V and 25°C, with an operating supply voltage range of 8V to 60V. The device includes a built-in 3.3V, 10mA low-dropout regulator and accepts dual bipolar supplies up to ±30V through floating input buffers. It uses an industry-standard IN/IN digital control interface and incorporates protection features for overcurrent, short circuit, undervoltage lockout, and overtemperature. The operating temperature range is -40°C to 125°C.
5A Brushed DC motor or Quad 1.75A Solenoid/Relay Driver with +/-30V split supply support (PWM Ctrl) 28-HTSSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 109033-DRV8844PWPR
Packaging: Reel - TR
Applications: General Purpose
Mounting: SMD (SMT)
Technology: Power MOSFET
Output Current: 1.75A
Voltage - Load: 8 V to 60 V
Motor Type - Stepper: Bipolar
Motor Type - AC, DC: Brushed DC
Family Name: DRV8844
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 28-HTSSOP
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 8 V to 60 V
Alternative Parts (Cross-Reference): MC34920FN; MC34920FNR2; L6482H; L6472H;
Introduction Date: April 19, 2013
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
60V 2.5A Dual H-Bridge Motor Driver IC HTSSOP Product overview: DRV8844PWPR from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, H-Bridge, 60V, 2.5A, HTSSOP. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Dual, 60V, 2.5A, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-DRV8844PWPR can be used for catalog matching and distributor lookup.
Bipolar Motor Driver Power MOSFET Parallel 28-HTSSOP
Bipolar Motor Driver Power MOSFET Parallel 28-HTSSOP
Bipolar Motor Driver Power MOSFET Parallel 28-HTSSOP
IC MTR DRV BIPOLR 8-60V 28HTSSOP
MOTOR DRIVER, 1/2-H-BRIDGE, HTSSOP-28; Motor Type:Half-H; No. of Outputs:4Outputs; Output Current:2.5A; Output Voltage:-; Driver Case Style:HTSSOP; No. of Pins:28Pins; Supply Voltage Min:8V; Supply Voltage Max:60V; Operating RoHS Compliant: Yes
Bipolar Motor Driver Power MOSFET Parallel 28-HTSSOP
IC MTR DRV BIPOLR 8-60V 28HTSSOP
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motion Controllers | DC Motor Drives | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | DRV8844PWPR | 109033-DRV8844PWPR | 744-DRV8844PWPR | 296-34903-2-ND | DRV8844PWPR | 26AJ5732 | DRV8844PWPR | DRV8844PWPR |
| Product Name | DRV8844 5A Brushed DC motor or Quad 1.75A Solenoid/Relay Driver with +/-30V split supply support (PWM Ctrl) | PMIC - PMIC - Motor Drivers, Controllers - DRV8844PWPR | Dual H-Bridge 60V 2.5A Motor Driver IC | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Motor Driver, 1/2-H-Bridge, Htssop-28; Motor Type Texas Instruments | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers |
| Product | Pulse Width Modulation Drive | |||||||
| Configuration | PCB Mount | PCB Mount; "28-PowerTSSOP (0.173"", 4.40mm Width)" | ||||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | |||
| DC Input | 8 to 60 volts | 8 to 60 volts | 60 volts | 8 to 60 volts | 8 to 60 volts | |||
| Peak Current | 5 amps | 1.75 amps |