2.5A Bipolar Stepper Motor Driver with On-Chip 1/8 Microstepping Indexer (Step/Dir Ctrl) 28-HTSSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1168594-DRV8818PWP
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Application Field: Used in Motor Drive & Control, Automation & Process Control
Bipolar Motor Driver Power MOSFET Logic 28-HTSSOP
Stepper Motor Driver 28-Pin HTSSOP EP Tube Product overview: DRV8818PWP from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Stepper, HTSSOP. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Stepper, HTSSOP, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-DRV8818PWP can be used for catalog matching and distributor lookup.
CONTROLLER, STEPPER, 2.5A, 28HTSSOP; Motor Type:Stepper; No. of Outputs:2Outputs; Output Current:1.75A; Output Voltage:-; Driver Case Style:HTSSOP; No. of Pins:28Pins; Supply Voltage Min:8V; Supply Voltage Max:35V; Operating RoHS Compliant: Yes
IC MTR DRV BIPLR 3-5.5V 28HTSSOP
Bipolar Motor Driver Power MOSFET Logic 28-HTSSOP
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Stepper Motor Drives | Motion Controllers | DC Motor Drives | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | DRV8818PWP | 1168594-DRV8818PWP | 296-30268-5-ND | 744-DRV8818PWP | 28AH2501 | DRV8818PWP | DRV8818PWP |
| Product Name | DRV8818 2.5A Bipolar Stepper Motor Driver with On-Chip 1/8 Microstepping Indexer (Step/Dir Ctrl) | PMIC - PMIC - Motor Drivers, Controllers - DRV8818PWP | Motor Drivers, Controllers | Stepper HTSSOP Motor Driver IC | Controller, Stepper, 2.5A, 28Htssop; Motor Type Texas Instruments | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Drivers, Controllers |
| Configuration | PCB Mount | PCB Mount; "28-PowerTSSOP (0.173"", 4.40mm Width)" | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | |||
| DC Input | 8 to 35 volts | 3 to 6 volts | 35 volts | 8 to 35 volts | |||
| Peak Current | 2.5 amps | ||||||
| Communication | Logic | Logic |