The DRV8824 is a bipolar stepper motor driver with an integrated 1/32 microstepping indexer, designed for printers, scanners, and automated equipment. It operates from 8.2 V to 45 V and delivers up to 1.6 A output current at 24 V and 25°C with proper heatsinking. The device features a STEP/DIR interface, configurable decay modes, low-current sleep mode, and built-in protection including overcurrent, thermal shutdown, and undervoltage lockout. It is available in a 28-pin VQFN package measuring 5.00 mm × 5.00 mm and operates from -40°C to 85°C.
1.6A Bipolar Stepper Motor Driver with On-Chip 1/32 Microstepping Indexer (Step/Dir Ctrl) 28-VQFN -40 to 85
45V 1.6A Bipolar Stepper Motor Driver IC, VQFN Product overview: DRV8824RHDT from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Stepper, 45V, 1.6A, VQFN. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Stepper, 45V, 1.6A, VQFN, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-DRV8824RHDT can be used for catalog matching and distributor lookup.
Bipolar Motor Driver Power MOSFET Logic 28-VQFN (5x5)
Bipolar Motor Driver Power MOSFET Logic 28-VQFN (5x5)
IC MTR DRV BIPOLAR 8.2-45V 28QFN
IC MTR DRV BIPOLAR 8.2-45V 28QFN
Bipolar Motor Driver Power MOSFET Logic 28-VQFN (5x5)
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Stepper Motor Drives | DC Motor Drives | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | DRV8824RHDT | 744-DRV8824RHDT | 296-39581-1-ND | DRV8824RHDT | DRV8824RHDT | DRV8824RHDT |
| Product Name | DRV8824 1.6A Bipolar Stepper Motor Driver with On-Chip 1/32 Microstepping Indexer (Step/Dir Ctrl) | Stepper 45V 1.6A VQFN Motor Driver IC | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers |
| Configuration | PCB Mount | PCB Mount; 28-VFQFN Exposed Pad | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | ||
| DC Input | 8 to 45 volts | 45 volts | 8 to 45 volts | |||
| Peak Current | 1.6 amps | 1.6 amps | ||||
| PC-Based Bus | Parallel |