The DRV8308 is a three-phase brushless DC motor controller designed to drive six external N-channel MOSFETs with a configurable gate drive current of 10 mA to 130 mA. It supports closed-loop speed control using Hall sensor inputs or an FG trace, and offers configurable 120° or 180° sinusoidal commutation to reduce torque ripple and audible noise. The device operates from an 8.5 V to 32 V supply and includes a 5 V regulator for Hall sensors, a configurable motor current limiter, and integrated protection against overcurrent, overvoltage, undervoltage, and overtemperature. It is packaged in a 40-pin VQFN with an exposed thermal pad, measuring 6.00 mm × 6.00 mm. Operating temperature range is -40°C to 85°C.
3-Phase BLDC Motor Pre-Driver with Integrated Speed Control and Commutation Logic 40-VQFN -40 to 85
Motor Driver SPI 40-VQFN (6x6)
Motor Driver SPI 40-VQFN (6x6)
Manufacturer: Texas Instruments
Win Source Part Number: 141161-DRV8308RHAT
Packaging: Reel - TR
Applications: General Purpose
Mounting: SMD (SMT)
Motor Type - AC, DC: Brushless DC (BLDC)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 40-VQFN (6x6)
Purpose: Controller - Commutation, Direction Management
Supply Voltage - Operating: 8.5 V to 32 V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
42-V max sensored sinusoidal control 3-phase BLDC gate driver with SPI 40-VQFN -40 to 85 Product overview: DRV8308RHAT from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, VQFN, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-DRV8308RHAT can be used for catalog matching and distributor lookup.
IC MOTOR DRIVER 8.5V-32V 40VQFN
MOTOR DRIV, 3-PHASE DC BRUSHLESS, VQFN-4; Motor Type:Three Phase DC Brushless; No. of Outputs:3Outputs; Output Current:-; Output Voltage:-; Driver Case Style:VQFN; No. of Pins:40Pins; Supply Voltage Min:8.5V; Supply Voltage Max:32V; RoHS Compliant: Yes
IC MOTOR DRIVER 8.5V-32V 40VQFN
Motor Driver SPI 40-VQFN (6x6)
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motor Controllers | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | DRV8308RHAT | 296-37300-1-ND | 141161-DRV8308RHAT | 744-DRV8308RHAT | DRV8308RHAT | 29AH4057 | DRV8308RHAT | DRV8308RHAT |
| Product Name | DRV8308 3-Phase BLDC Motor Pre-Driver with Integrated Speed Control and Commutation Logic | Motor Drivers, Controllers | PMIC - PMIC - Motor Drivers, Controllers - DRV8308RHAT | VQFN Motor Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Driv, 3-Phase Dc Brushless, Vqfn-4; Motor Type Texas Instruments | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers |
| Configuration | PCB Mount | PCB Mount; 40-VFQFN Exposed Pad | ||||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | |||
| DC Input | 8 to 32 volts | 8 to 32 volts | 8 to 32 volts | 8 to 32 volts |