The DRV8842PWPR is a motor driver IC designed for driving brushed DC motors or half-bipolar stepper motors. It operates within a supply voltage range of 8.2 V to 45 V and can deliver a maximum output current of 5 A at 24 V and 25°C. The device features a single H-bridge configuration and provides five-bit winding current control, allowing for up to 32 current levels. It includes built-in protection features such as overcurrent protection, thermal shutdown, and undervoltage lockout, ensuring reliable operation in various applications. The DRV8842PWPR is housed in a thermally enhanced 28-pin HTSSOP package, making it suitable for compact designs. Typical applications include printers, scanners, office automation machines, gaming machines, factory automation, and robotics.
5A Brushed DC or Half-Bipolar Stepper Motor Driver (PWM Ctrl) 28-HTSSOP -40 to 85
Bipolar Motor Driver Power MOSFET Parallel 28-HTSSOP
Bipolar Motor Driver Power MOSFET Parallel 28-HTSSOP
Bipolar Motor Driver Power MOSFET Parallel 28-HTSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 014644-DRV8842PWPR
Packaging: Reel - TR
Applications: General Purpose
Mounting: SMD (SMT)
Technology: Power MOSFET
Output Current: 3.5A
Voltage - Load: 8.2 V to 45 V
Motor Type - Stepper: Bipolar
Motor Type - AC, DC: Brushed DC
Family Name: DRV8842P
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 28-HTSSOP
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 8.2 V to 45 V
Alternative Parts (Cross-Reference): LB1947VC-XE; MC34920EI; BM64300MUV-E2; A4970SLBTR-T;
Introduction Date: April 01, 2011
Country of Origin: Taiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
45V 5A H-Bridge Motor Driver IC, HTSSOP Product overview: DRV8842PWPR from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include H-Bridge, 45V, 5A, HTSSOP. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 45V, 5A, HTSSOP, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-DRV8842PWPR can be used for catalog matching and distributor lookup.
MOTOR DRIVER, DC, HTSSOP-28; Motor Type:Stepper and DC Brush; No. of Outputs:1Outputs; Output Current:5A; Output Voltage:24V; Driver Case Style:HTSSOP; No. of Pins:28Pins; Supply Voltage Min:8.2V; Supply Voltage Max:45V; Operating RoHS Compliant: Yes
Bipolar Motor Driver Power MOSFET Parallel 28-HTSSOP
IC MTR DRVR BIPLR 8.2-45V 28SSOP
IC MTR DRVR BIPLR 8.2-45V 28SSOP
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Stepper Motor Drives | DC Motor Drives | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | DRV8842PWPR | 296-29575-1-ND | 014644-DRV8842PWPR | 744-DRV8842PWPR | 52AH7096 | DRV8842PWPR | DRV8842PWPR | DRV8842PWPR |
| Product Name | DRV8842 5A Brushed DC or Half-Bipolar Stepper Motor Driver (PWM Ctrl) | Motor Drivers, Controllers | PMIC - PMIC - Motor Drivers, Controllers - DRV8842PWPR | H-Bridge 45V 5A HTSSOP Motor Driver IC | Motor Driver, Dc, Htssop-28; Motor Type Texas Instruments | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers |
| Configuration | PCB Mount | PCB Mount; "28-PowerTSSOP (0.173"", 4.40mm Width)" | ||||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | |||
| DC Input | 8 to 45 volts | 8 to 45 volts | 8 to 45 volts | 45 volts | 8 to 45 volts | |||
| Peak Current | 5 amps | 3.5 amps | ||||||
| Motor / System | DC Brushed | DC Brushed; Stepper and DC Brush | DC Brushed; Brushed DC |