2.8A Brushed DC Motor Driver (PWM Ctrl) 16-QFN -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1168587-DRV8800RTYT
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: 16-WQFN Exposed Pad
Applications: General
Mounting: SMD
Technology: DMOS
Operating Supply Voltage: 8 V ~ 38 V
Function: Driver - Fully Integrated, Control and Power Stage
Interface: Parallel
Output Configuration: Half Bridge (2)
Output Current: 2.8A
Voltage - Load: 8 V ~ 38 V
Motor Type - Stepper: Bipolar
Motor Type - AC, DC: Brushed DC
Family Name: DRV8800
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-QFN (4x4)
Alternative Parts (Cross-Reference): A3950SEU-T; A3950SEUTR-T; TLE 5208-6 G;
Introduction Date: January 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
36V 2.8A Brushed DC Motor Driver 16-QFN Product overview: DRV8800RTYT from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 36V, 2.8A, QFN. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 36V, 2.8A, QFN, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-DRV8800RTYT can be used for catalog matching and distributor lookup.
Bipolar Motor Driver DMOS Parallel 16-QFN (4x4)
Bipolar Motor Driver DMOS Parallel 16-QFN (4x4)
IC, DMOS FUL-BRDG MOTOR DVR 16QFN; Motor Type:Full Bridge; No. of Outputs:1Outputs; Output Current:2.8A; Output Voltage:-; Driver Case Style:QFN; No. of Pins:16Pins; Supply Voltage Min:8V; Supply Voltage Max:38V; Operating RoHS Compliant: Yes
Bipolar Motor Driver DMOS Parallel 16-QFN (4x4)
TEXAS INSTRUMENTS - DRV8800RTYT . - IC, DMOS FUL-BRDG MOTOR DVR 16QFN
IC MTR DRVR BIPOLAR 8-38V 16QFN
IC MTR DRVR BIPOLAR 8-38V 16QFN
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Quarktwin Technology Ltd. | Utmel Electronic Limited | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motion Controllers | DC Motor Drives | DC Motor Drives | Motor Controllers | Motor Controllers | DC Motor Drives | Motor Controllers | Motor Controllers |
| Product Number | DRV8800RTYT | 1168587-DRV8800RTYT | 744-DRV8800RTYT | 296-32092-1-ND | 28AH2494 | DRV8800RTYT | 815-DRV8800RTYT | DRV8800RTYT | DRV8800RTYT |
| Product Name | DRV8800 2.8A Brushed DC Motor Driver (PWM Ctrl) | PMIC - PMIC - Motor Drivers, Controllers - DRV8800RTYT | 36V 2.8A QFN Motor Driver IC | Motor Drivers, Controllers | Ic, Dmos Ful-Brdg Motor Dvr 16Qfn; Motor Type Texas Instruments | Motor Drivers, Controllers | TEXAS INSTRUMENTS - DRV8800RTYT . - IC, DMOS FUL-BRDG MOTOR DVR 16QFN | PMIC - Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers |
| Product | Pulse Width Modulation Drive | ||||||||
| Configuration | PCB Mount | PCB Mount; 16-WQFN Exposed Pad | |||||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | |||
| DC Input | 8 to 36 volts | 8 to 38 volts | 36 volts | 8 to 38 volts | 8 to 38 volts | 8 volts | |||
| Peak Current | 2.8 amps | 2.8 amps |