1.6A Bipolar Stepper Motor Driver with On-Chip 1/32 Microstepping Indexer (Step/Dir Ctrl) 28-HTSSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1168596-DRV8824PWP
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Bipolar Motor Driver Power MOSFET Logic 28-HTSSOP
45V 1.6A Stepper Motor Driver IC, 1/32 Microstepping, HTSSOP Product overview: DRV8824PWP from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Stepper, 45V, 1.6A, HTSSOP. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Stepper, 45V, 1.6A, HTSSOP, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-DRV8824PWP can be used for catalog matching and distributor lookup.
Bipolar Motor Driver Power MOSFET Logic 28-HTSSOP
IC MTR DRVR BIPLR 8.2-45V 28SSOP
IC, MOTOR CNTRL, STEPPER, 28HTSSOP; Motor Type:Stepper; No. of Outputs:4Outputs; Output Current:1.6A; Output Voltage:-; Driver Case Style:HTSSOP; No. of Pins:28Pins; Supply Voltage Min:8.2V; Supply Voltage Max:45V; Operating RoHS Compliant: Yes
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Stepper Motor Drives | Motion Controllers | DC Motor Drives | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | DRV8824PWP | 1168596-DRV8824PWP | 296-27263-5-ND | 744-DRV8824PWP | DRV8824PWP | DRV8824PWP | 29AH4072 |
| Product Name | DRV8824 1.6A Bipolar Stepper Motor Driver with On-Chip 1/32 Microstepping Indexer (Step/Dir Ctrl) | PMIC - PMIC - Motor Drivers, Controllers - DRV8824PWP | Motor Drivers, Controllers | Stepper 45V 1.6A HTSSOP Motor Driver IC | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Ic, Motor Cntrl, Stepper, 28Htssop; Motor Type Texas Instruments |
| Configuration | PCB Mount | PCB Mount; "28-PowerTSSOP (0.173"", 4.40mm Width)" | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | |||
| DC Input | 8 to 45 volts | 8 to 45 volts | 45 volts | 8 to 45 volts | |||
| Peak Current | 1.6 amps | ||||||
| Communication | Logic | Logic |