2.2A Low Voltage Stepper w/ 32-step Indexer or Dual Brushed DC Motor Driver (Indexer or PH/EN Ctrl) 24-HTSSOP -40 to 85
11V 1.5A Dual H-Bridge Stepper Motor Driver, 1/32 Microstep, HTSSOP Product overview: DRV8834PWP from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, H-Bridge, Stepper, 11V, 1.5A. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Dual, Stepper, 11V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-DRV8834PWP can be used for catalog matching and distributor lookup.
Stepper Motor Driver Dual HTSSOP24EP
Stepper Motor Driver Dual HTSSOP24EP
Stepper Motor Driver Dual HTSSOP24EP
Manufacturer: Texas Instruments
Win Source Part Number: 1168605-DRV8834PWP
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Bipolar Motor Driver Power MOSFET Logic 24-HTSSOP
Bipolar Motor Driver Power MOSFET Logic 24-HTSSOP
IC MOTOR DRIVER BIPOLAR 24HTSSOP
DRIVER, MOTOR, DUAL H BRIDGE, 24HTSSOP; Motor Type:Stepper; No. of Outputs:2Outputs; Output Current:1.5A; Output Voltage:500mV; Driver Case Style:HTSSOP; No. of Pins:24Pins; Supply Voltage Min:2.5V; Supply Voltage Max:11V; Operating RoHS Compliant: Yes
IC MOTOR DRIVER BIPOLAR 24HTSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | DC Motor Drives | Stepper Motor Drives | Stepper Motor Drives | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | DRV8834PWP | 744-DRV8834PWP | 7741398 | 7741398P | 1168605-DRV8834PWP | 296-30428-5-ND | DRV8834PWP | DRV8834PWP | 28AH2504 | DRV8834PWP |
| Product Name | DRV8834 2.2A Low Voltage Stepper w/ 32-step Indexer or Dual Brushed DC Motor Driver (Indexer or PH/EN Ctrl) | Dual H-Bridge Stepper 11V Motor Driver IC | Motor Driver ICs | Motor Driver ICs | PMIC - PMIC - Motor Drivers, Controllers - DRV8834PWP | Motor Drivers, Controllers | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Driver, Motor, Dual H Bridge, 24Htssop; Motor Type Texas Instruments | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers |
| Configuration | PCB Mount | PCB Mount; Other; Surface mount | PCB Mount | PCB Mount; "24-PowerTSSOP (0.173"", 4.40mm Width)" | ||||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | ||||||
| DC Input | 2 to 11 volts | 11 volts | 2 to 11 volts | 2 to 11 volts | ||||||
| Peak Current | 2.2 amps | 1.5 amps | ||||||||
| Motor / System | Stepper | Stepper | DC Brushed | DC Brushed; Brushed DC | Stepper |