The DRV8825 is a stepper motor controller IC designed to drive bipolar stepper motors in applications such as printers, scanners, and automation systems. It features a built-in microstepping indexer supporting up to 1/32-step resolution and a STEP/DIR interface for simple control. The device operates from an 8.2-V to 45-V supply and can deliver up to 2.5 A of output current per H-bridge at 24 V and 25°C with proper heat sinking. It is packaged in a 28-pin HTSSOP with a body size of 9.70 mm × 6.40 mm and operates over a junction temperature range of -40°C to 85°C. Protection features include overcurrent protection, thermal shutdown, and undervoltage lockout, with a fault indication pin (nFAULT). A 3.3-V internal reference output is provided and decay modes are configurable via external pins. Low-power sleep mode reduces quiescent current draw.
2.5A Bipolar Stepper Motor Driver with On-Chip 1/32 Microstepping Indexer (Step/Dir Ctrl) 28-HTSSOP -40 to 85
Bipolar Motor Driver Power MOSFET Logic 28-HTSSOP
Stepper Motor Driver IC, 45V, 2.5A, HTSSOP Product overview: DRV8825PWP from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Stepper, 45V, 2.5A, HTSSOP. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Stepper, 45V, 2.5A, HTSSOP, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-DRV8825PWP can be used for catalog matching and distributor lookup.
IC MOTOR DRVR, STEPPER, 2.5A, HTSSOP-28; Motor Type:Stepper; No. of Outputs:4Outputs; Output Current:2.5A; Output Voltage:3.3V; Driver Case Style:HTSSOP; No. of Pins:28Pins; Supply Voltage Min:8.2V; Supply Voltage Max:45V; Operating RoHS Compliant: Yes
Bipolar Motor Driver Power MOSFET Logic 28-HTSSOP
IC MTR DRVR BIPLR 8.2-45V 28SSOP
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Stepper Motor Drives | DC Motor Drives | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | DRV8825PWP | 296-28915-5-ND | 744-DRV8825PWP | 33AH3933 | DRV8825PWP | DRV8825PWP |
| Product Name | DRV8825 2.5A Bipolar Stepper Motor Driver with On-Chip 1/32 Microstepping Indexer (Step/Dir Ctrl) | Motor Drivers, Controllers | Stepper 45V 2.5A HTSSOP Motor Driver IC | Ic Motor Drvr, Stepper, 2.5A, Htssop-28; Motor Type Texas Instruments | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers |
| Configuration | PCB Mount | PCB Mount; "28-PowerTSSOP (0.173"", 4.40mm Width)" | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | ||
| DC Input | 8 to 45 volts | 8 to 45 volts | 45 volts | 8 to 45 volts | ||
| Peak Current | 2.5 amps | |||||
| Communication | Logic | Logic |