The DRV8302 is a three-phase gate driver IC for brushless DC and permanent magnet synchronous motor applications, integrating dual current shunt amplifiers and a buck converter. It operates from an 8-V to 60-V supply, supports 1.7-A source and 2.3-A sink gate drive current, and enables 100% duty cycle with bootstrap architecture. The device offers programmable dead time, overcurrent protection, and undervoltage/overvol
3-Phase Brushless Motor Pre-Driver with Dual Current Sense Amps and Buck Converter (PWM Ctrl) 56-HTSSOP -40 to 125
BLDC Motor Driver IC, 60V, 1.7A, HTSSOP, Parallel Interface Product overview: DRV8302DCA from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 1.7A, HTSSOP. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 60V, 1.7A, HTSSOP, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-DRV8302DCA can be used for catalog matching and distributor lookup.
Motor Driver Power MOSFET Parallel 56-HTSSOP
IC MOTOR DRIVER 8V-60V 56HTSSOP
Motor Driver Power MOSFET Parallel 56-HTSSOP
MOTOR PREDRIVER, 3PH, 56HTSSOP; Motor Type:Three Phase DC Brushless; No. of Outputs:1Outputs; Output Current:2.3A; Output Voltage:-; Driver Case Style:HTSSOP; No. of Pins:56Pins; Supply Voltage Min:8V; Supply Voltage Max:60V; RoHS Compliant: Yes
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | DC Motor Drives | DC Motor Drives | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | DRV8302DCA | 744-DRV8302DCA | 7620421P | 1219312 | 296-33275-5-ND | DRV8302DCA | DRV8302DCA | 33AH3929 |
| Product Name | DRV8302 3-Phase Brushless Motor Pre-Driver with Dual Current Sense Amps and Buck Converter (PWM Ctrl) | 60V 1.7A HTSSOP Motor Driver IC | Motor Driver ICs | Motor Driver ICs | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Drivers, Controllers | Motor Predriver, 3Ph, 56Htssop; Motor Type Texas Instruments |
| Product | Pulse Width Modulation Drive | MCU | MCU | |||||
| Configuration | PCB Mount | PCB Mount | PCB Mount; Other; Surface mount | PCB Mount; "56-PowerTFSOP (0.240"", 6.10mm Width)" | ||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||||
| DC Input | 6 to 60 volts | 60 volts | 8 to 60 volts | 8 to 60 volts | ||||
| PC-Based Bus | Parallel |