2.5A Dual Brushed DC motor Driver with Inrush Protection (PH/EN Ctrl) 28-HTSSOP -40 to 85
DC Motor Driver 28-Pin HTSSOP EP T/R Product overview: DRV8814PWPR from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include HTSSOP. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, HTSSOP, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-DRV8814PWPR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 014633-DRV8814PWPR
Packaging: Reel - TR
Applications: General Purpose
Mounting: SMD (SMT)
Technology: Power MOSFET
Output Current: 1.75A
Voltage - Load: 8 V to 45 V
Motor Type - AC, DC: Brushed DC
Family Name: DRV8814P
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 28-HTSSOP
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 8 V to 45 V
Alternative Parts (Cross-Reference): BM64300MUV-E2; MC34920EI; MC34920EIR2; MC34920FN;
Introduction Date: March 01, 2011
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Motor Driver Power MOSFET Parallel 28-HTSSOP
Motor Driver Power MOSFET Parallel 28-HTSSOP
Motor Driver Power MOSFET Parallel 28-HTSSOP
DC, DUAL, MOTOR DRIVER, 28-HTSSOP; Motor Type:DC; No. of Outputs:2Outputs; Output Current:2.5A; Output Voltage:3.3V; Driver Case Style:HTSSOP; No. of Pins:28Pins; Supply Voltage Min:8V; Supply Voltage Max:45V; Operating Temperature RoHS Compliant: Yes
Motor Driver Power MOSFET Parallel 28-HTSSOP
IC MOTOR DRIVER 8V-45V 28HTSSOP
IC MOTOR DRIVER 8V-45V 28HTSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | DC Motor Drives | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | DRV8814PWPR | 744-DRV8814PWPR | 014633-DRV8814PWPR | 296-28359-1-ND | 28AH2499 | DRV8814PWPR | DRV8814PWPR | DRV8814PWPR |
| Product Name | DRV8814 2.5A Dual Brushed DC motor Driver with Inrush Protection (PH/EN Ctrl) | HTSSOP Motor Driver IC | PMIC - PMIC - Motor Drivers, Controllers - DRV8814PWPR | Motor Drivers, Controllers | Dc, Dual, Motor Driver, 28-Htssop; Motor Type Texas Instruments | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers |
| Configuration | PCB Mount | PCB Mount; "28-PowerTSSOP (0.173"", 4.40mm Width)" | ||||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | |||
| DC Input | 8 to 45 volts | 45 volts | 8 to 45 volts | 8 to 45 volts | 8 to 45 volts | |||
| Peak Current | 2.5 amps | 1.75 amps | ||||||
| PC-Based Bus | Parallel |