Texas Instruments DRV8823-Q1 Automotive 1.5A Quad Brushed or Dual Bipolar Stepper Motor Driver (Serial Ctrl) DRV8823QDCARQ1

Description
Automotive 1.5A Quad Brushed or Dual Bipolar Stepper Motor Driver (Serial Ctrl) 48-HTSSOP -40 to 125
Request a Quote Datasheet
Description
Automotive 1.5A Quad Brushed or Dual Bipolar Stepper Motor Driver (Serial Ctrl) 48-HTSSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DRV8823-Q1 Automotive 1.5A Quad Brushed or Dual Bipolar Stepper Motor Driver (Serial Ctrl) - DRV8823QDCARQ1 - Texas Instruments
Dallas, TX, United States
DRV8823-Q1 Automotive 1.5A Quad Brushed or Dual Bipolar Stepper Motor Driver (Serial Ctrl)
DRV8823QDCARQ1
DRV8823-Q1 Automotive 1.5A Quad Brushed or Dual Bipolar Stepper Motor Driver (Serial Ctrl) DRV8823QDCARQ1
Automotive 1.5A Quad Brushed or Dual Bipolar Stepper Motor Driver (Serial Ctrl) 48-HTSSOP -40 to 125

Automotive 1.5A Quad Brushed or Dual Bipolar Stepper Motor Driver (Serial Ctrl) 48-HTSSOP -40 to 125

Buy Now Datasheet
Motor Drivers, Controllers - 296-40077-2-ND - DigiKey
Thief River Falls, MN, United States
Motor Drivers, Controllers
296-40077-2-ND
Motor Drivers, Controllers 296-40077-2-ND
Bipolar Motor Driver Power MOSFET Serial 48-HTSSOP

Bipolar Motor Driver Power MOSFET Serial 48-HTSSOP

Buy Now Datasheet
PMIC - PMIC - Motor Drivers, Controllers - DRV8823QDCARQ1 - 1034162-DRV8823QDCARQ1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Motor Drivers, Controllers - DRV8823QDCARQ1
1034162-DRV8823QDCARQ1
PMIC - PMIC - Motor Drivers, Controllers - DRV8823QDCARQ1 1034162-DRV8823QDCARQ1
Manufacturer: Texas Instruments Win Source Part Number: 1034162-DRV8823QDCAR Q1 Packaging: Reel - TR Applications: Automotive Mounting: SMD (SMT) Technology: Power MOSFET Output Current: 1.5A Voltage - Load: 8 V to 32 V Motor Type - Stepper: Bipolar Motor Type - AC, DC: Brushed DC Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 48-HTSSOP Purpose: Driver - Fully Integrated, Control and Power Stage Supply Voltage - Operating: 8 V to 32 V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1034162-DRV8823QDCARQ1
Packaging: Reel - TR
Applications: Automotive
Mounting: SMD (SMT)
Technology: Power MOSFET
Output Current: 1.5A
Voltage - Load: 8 V to 32 V
Motor Type - Stepper: Bipolar
Motor Type - AC, DC: Brushed DC
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 48-HTSSOP
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 8 V to 32 V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Motor Drivers, Controllers - DRV8823QDCARQ1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Motor Drivers, Controllers
DRV8823QDCARQ1
PMIC - Motor Drivers, Controllers DRV8823QDCARQ1
IC MTR DRV BIPOLR 8-32V 48HTSSOP

IC MTR DRV BIPOLR 8-32V 48HTSSOP

Supplier's Site Datasheet
Motor Drivers, Controllers - DRV8823QDCARQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Motor Drivers, Controllers
DRV8823QDCARQ1
Motor Drivers, Controllers DRV8823QDCARQ1
Bipolar Motor Driver Power MOSFET Serial 48-HTSSOP

Bipolar Motor Driver Power MOSFET Serial 48-HTSSOP

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers - DRV8823QDCARQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
DRV8823QDCARQ1
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers DRV8823QDCARQ1
IC MTR DRV BIPOLR 8-32V 48HTSSOP

IC MTR DRV BIPOLR 8-32V 48HTSSOP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Stepper Motor Drives DC Motor Drives Motion Controllers Motor Controllers Motor Controllers Motor Controllers
Product Number DRV8823QDCARQ1 296-40077-2-ND 1034162-DRV8823QDCARQ1 DRV8823QDCARQ1 DRV8823QDCARQ1 DRV8823QDCARQ1
Product Name DRV8823-Q1 Automotive 1.5A Quad Brushed or Dual Bipolar Stepper Motor Driver (Serial Ctrl) Motor Drivers, Controllers PMIC - PMIC - Motor Drivers, Controllers - DRV8823QDCARQ1 PMIC - Motor Drivers, Controllers Motor Drivers, Controllers Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Configuration PCB Mount PCB Mount; "48-PowerTFSOP (0.240"", 6.10mm Width)"
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
DC Input 8 to 32 volts 8 to 32 volts 8 to 32 volts
Peak Current 1.5 amps 1.5 amps
Motor / System DC Brushed DC Brushed; Brushed DC
Unlock Full Specs
to access all available technical data

Similar Products

DRV8811 1.9A Bipolar Stepper Motor Driver with On-Chip 1/8 Microstepping Indexer (Step/Dir Ctrl) - DRV8811PWP - Texas Instruments
Specs
Configuration PCB Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Input 8 to 38 volts
View Details
7 suppliers
DRV8816 Dual Half H-Bridge Motor Driver - DRV8816PWPR - Texas Instruments
Specs
Configuration PCB Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Input 8 to 38 volts
View Details
6 suppliers
DRV8806 2.0A Unipolar Stepper Motor or 1A Quad Solenoid/Relay Driver with Open-Load Detection (Serial Ctrl) - DRV8806PWPR - Texas Instruments
Specs
Configuration PCB Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Input 8 to 40 volts
View Details
7 suppliers
DRV8837 1.8A Low Voltage Brushed DC Motor Driver (PWM Ctrl) - DRV8837DSGR - Texas Instruments
Specs
Product Pulse Width Modulation Drive
Configuration PCB Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
9 suppliers