Texas Instruments DRV3211-Q1 Automotive 3Phase Brushless Motor Driver DRV3211QPFPQ1

Description
Automotive 3Phase Brushless Motor Driver 80-HTQFP -40 to 125
Request a Quote Datasheet
Description
Automotive 3Phase Brushless Motor Driver 80-HTQFP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DRV3211-Q1 Automotive 3Phase Brushless Motor Driver - DRV3211QPFPQ1 - Texas Instruments
Dallas, TX, United States
DRV3211-Q1 Automotive 3Phase Brushless Motor Driver
DRV3211QPFPQ1
DRV3211-Q1 Automotive 3Phase Brushless Motor Driver DRV3211QPFPQ1
Automotive 3Phase Brushless Motor Driver 80-HTQFP -40 to 125

Automotive 3Phase Brushless Motor Driver 80-HTQFP -40 to 125

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers - 1342195-DRV3211QPFPQ1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
1342195-DRV3211QPFPQ1
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers 1342195-DRV3211QPFPQ1
Win Source Part Number: 1342195-DRV3211QPFPQ 1 Category: Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers Series: Automotive, AEC-Q100 Package: Tape & Reel Applications: Automotive Standard Package: 96 Function: Controller - Commutation, Direction Management Interface: SPI Output Configuration: Pre-Driver - Half Bridge (3) Motor Type - AC, DC: Brushless DC (BLDC) Voltage - Supply: 5.3V ~ 18V Mounting Type: Surface Mount Package / Case: 80-TQFP Exposed Pad Supplier Device Package: 80-HTQFP (12x12) Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: DRV3211 Product Status: Obsolete

Win Source Part Number: 1342195-DRV3211QPFPQ1
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Series: Automotive, AEC-Q100
Package: Tape & Reel
Applications: Automotive
Standard Package: 96
Function: Controller - Commutation, Direction Management
Interface: SPI
Output Configuration: Pre-Driver - Half Bridge (3)
Motor Type - AC, DC: Brushless DC (BLDC)
Voltage - Supply: 5.3V ~ 18V
Mounting Type: Surface Mount
Package / Case: 80-TQFP Exposed Pad
Supplier Device Package: 80-HTQFP (12x12)
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: DRV3211
Product Status: Obsolete

Buy Now Datasheet
Motor Drivers, Controllers - 296-40038-2-ND - DigiKey
Thief River Falls, MN, United States
Motor Drivers, Controllers
296-40038-2-ND
Motor Drivers, Controllers 296-40038-2-ND
Motor Driver SPI 80-HTQFP (12x12)

Motor Driver SPI 80-HTQFP (12x12)

Buy Now Datasheet
Singapore, Singapore
Automotive Motor Driver IC
744-DRV3211QPFPQ1
Automotive Motor Driver IC 744-DRV3211QPFPQ1
Automotive 3Phase Brushless Motor Driver 80-HTQFP -40 to 125 Product overview: DRV3211QPFPQ1 from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Automotive, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-DRV3211QPFPQ1 can be used for catalog matching and distributor lookup.

Automotive 3Phase Brushless Motor Driver 80-HTQFP -40 to 125 Product overview: DRV3211QPFPQ1 from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Automotive, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-DRV3211QPFPQ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Motor Drivers, Controllers - DRV3211QPFPQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Motor Drivers, Controllers
DRV3211QPFPQ1
Motor Drivers, Controllers DRV3211QPFPQ1
Motor Driver SPI 80-HTQFP (12x12)

Motor Driver SPI 80-HTQFP (12x12)

Buy Now Datasheet
PMIC - Motor Drivers, Controllers - DRV3211QPFPQ1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Motor Drivers, Controllers
DRV3211QPFPQ1
PMIC - Motor Drivers, Controllers DRV3211QPFPQ1
IC MOTOR DRIVER 5.3V-18V 80HTQFP

IC MOTOR DRIVER 5.3V-18V 80HTQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers - DRV3211QPFPQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
DRV3211QPFPQ1
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers DRV3211QPFPQ1
IC MOTOR DRIVER 5.3V-18V 80HTQFP

IC MOTOR DRIVER 5.3V-18V 80HTQFP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category DC Motor Drives Motion Controllers Motor Controllers DC Motor Drives Motor Controllers Motor Controllers Motor Controllers
Product Number DRV3211QPFPQ1 1342195-DRV3211QPFPQ1 296-40038-2-ND 744-DRV3211QPFPQ1 DRV3211QPFPQ1 DRV3211QPFPQ1 DRV3211QPFPQ1
Product Name DRV3211-Q1 Automotive 3Phase Brushless Motor Driver Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers Motor Drivers, Controllers Automotive Motor Driver IC Motor Drivers, Controllers PMIC - Motor Drivers, Controllers Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Configuration PCB Mount PCB Mount; 80-TQFP Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F)
DC Input 5 to 26 volts 5 to 18 volts 5 to 18 volts 18 volts
AC Input 5 to 18 volts 5 to 18 volts
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - DRV10975NARHFR - Quarktwin Technology Ltd.
Specs
Motor / System DC Brushless; Brushless DC (BLDC)
Communication I²C, PWM
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
DRV8818 2.5A Bipolar Stepper Motor Driver with On-Chip 1/8 Microstepping Indexer (Step/Dir Ctrl) - DRV8818PWPR - Texas Instruments
Specs
Configuration PCB Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Input 8 to 35 volts
View Details
8 suppliers
DRV8828 3A Half Bipolar Stepper Motor Driver with 32-Level Current Regulation (PH/EN Ctrl) - DRV8828PWPR - Texas Instruments
Specs
Configuration PCB Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Input 8 to 45 volts
View Details
7 suppliers