The DRV8813 is a dual-bridge motor controller IC designed to drive a bipolar stepper motor or two DC motors, with a maximum output current of 2.5 A peak at 24 V and 25 °C. It operates from an 8.2-V to 45-V supply and features four-level winding current control, programmable decay modes, and a parallel digital control interface. The device is packaged in a 28-pin HTSSOP with PowerPAD™, measuring 9.70 mm by 4.40 mm, and includes integrated protection functions such as overcurrent, short circuit, undervoltage lockout, and overtemperature shutdown. It is rated for operation from -40 °C to 85 °C and is RoHS compliant with no antimony or bromine. The DRV8813PWPR variant is available in a tape and reel package with a 2000-unit reel quantity and a Level-3 moisture sensitivity rating.
2.5A Bipolar Stepper Motor Driver with 4-Level Current Regulation (PH/EN Ctrl) 28-HTSSOP -40 to 85
45-V, 2.5-A bipolar stepper or dual H-bridge motor driver with current regulation 28-HTSSOP -40 to 85 Product overview: DRV8813PWPR from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, H-Bridge, Stepper, HTSSOP. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Dual, Stepper, HTSSOP, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-DRV8813PWPR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 014632-DRV8813PWPR
Packaging: Reel - TR
Applications: General Purpose
Mounting: SMD (SMT)
Technology: Power MOSFET
Output Current: 1.75A
Voltage - Load: 8.2 V to 45 V
Motor Type - Stepper: Bipolar
Motor Type - AC, DC: Brushed DC
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 28-HTSSOP
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 8.2 V to 45 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Application Field: Used in Computers & Computer Peripherals, Automation & Process Control, Industrial, Robotics, Motor Drive & Control
Bipolar Motor Driver Power MOSFET Parallel 28-HTSSOP
Bipolar Motor Driver Power MOSFET Parallel 28-HTSSOP
Bipolar Motor Driver Power MOSFET Parallel 28-HTSSOP
IC MTR DRVR BIPLR 8.2-45V 28SSOP
IC MTR DRVR BIPLR 8.2-45V 28SSOP
Bipolar Motor Driver Power MOSFET Parallel 28-HTSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Stepper Motor Drives | DC Motor Drives | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | DRV8813PWPR | 744-DRV8813PWPR | 014632-DRV8813PWPR | 296-28687-2-ND | DRV8813PWPR | DRV8813PWPR | DRV8813PWPR |
| Product Name | DRV8813 2.5A Bipolar Stepper Motor Driver with 4-Level Current Regulation (PH/EN Ctrl) | Dual H-Bridge Stepper HTSSOP Motor Driver IC | PMIC - PMIC - Motor Drivers, Controllers - DRV8813PWPR | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Drivers, Controllers |
| Configuration | PCB Mount | PCB Mount; "28-PowerTSSOP (0.173"", 4.40mm Width)" | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | ||
| DC Input | 8 to 45 volts | 45 volts | 8 to 45 volts | 8 to 45 volts | |||
| Peak Current | 2.5 amps | 1.75 amps | |||||
| AC Input | 8 to 45 volts | 8 to 45 volts |