3A Half Bipolar Stepper Motor Driver with 32-Level Current Regulation (PH/EN Ctrl) 28-HTSSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1034165-DRV8828PWPR
Packaging: Reel - TR
Applications: General Purpose
Mounting: SMD (SMT)
Technology: Power MOSFET
Output Current: 3A
Voltage - Load: 8.2 V to 45 V
Motor Type - Stepper: Bipolar
Motor Type - AC, DC: Brushed DC
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 28-HTSSOP
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 8.2 V to 45 V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Bipolar Motor Driver Power MOSFET Parallel 28-HTSSOP
Bipolar Motor Driver Power MOSFET Parallel 28-HTSSOP
28-Pin HTSSOP EP Motor Driver IC, 8.2-45V Product overview: DRV8828PWPR from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, HTSSOP. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 45V, HTSSOP, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-DRV8828PWPR can be used for catalog matching and distributor lookup.
IC MTR DRVR BIPLR 8.2-45V 28SSOP
IC MTR DRVR BIPLR 8.2-45V 28SSOP
Bipolar Motor Driver Power MOSFET Parallel 28-HTSSOP
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Stepper Motor Drives | Motion Controllers | DC Motor Drives | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | DRV8828PWPR | 1034165-DRV8828PWPR | 296-29725-2-ND | 744-DRV8828PWPR | DRV8828PWPR | DRV8828PWPR | DRV8828PWPR |
| Product Name | DRV8828 3A Half Bipolar Stepper Motor Driver with 32-Level Current Regulation (PH/EN Ctrl) | PMIC - PMIC - Motor Drivers, Controllers - DRV8828PWPR | Motor Drivers, Controllers | 45V HTSSOP Motor Driver IC | PMIC - Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Drivers, Controllers |
| Configuration | PCB Mount | PCB Mount; "28-PowerTSSOP (0.173"", 4.40mm Width)" | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | ||
| DC Input | 8 to 45 volts | 8 to 45 volts | 8 to 45 volts | ||||
| Peak Current | 3 amps | 3 amps | |||||
| AC Input | 8 to 45 volts | 8 to 45 volts |