3A Half Bipolar Stepper Motor Driver with 32-Level Current Regulation (PH/EN Ctrl) 28-HTSSOP -40 to 85
Bipolar Motor Driver Power MOSFET Parallel 28-HTSSOP
H-Bridge Motor Driver 28-Pin HTSSOP EP Tube Product overview: DRV8828PWP from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include H-Bridge, HTSSOP. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, HTSSOP, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-DRV8828PWP can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1168599-DRV8828PWP
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
IC MTR DRVR BIPLR 8.2-45V 28SSOP
Bipolar Motor Driver Power MOSFET Parallel 28-HTSSOP
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Stepper Motor Drives | DC Motor Drives | DC Motor Drives | Motion Controllers | Motor Controllers | Motor Controllers |
| Product Number | DRV8828PWP | 296-27580-5-ND | 744-DRV8828PWP | 1168599-DRV8828PWP | DRV8828PWP | DRV8828PWP |
| Product Name | DRV8828 3A Half Bipolar Stepper Motor Driver with 32-Level Current Regulation (PH/EN Ctrl) | Motor Drivers, Controllers | H-Bridge HTSSOP Motor Driver IC | PMIC - PMIC - Motor Drivers, Controllers - DRV8828PWP | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Drivers, Controllers |
| Configuration | PCB Mount | PCB Mount; "28-PowerTSSOP (0.173"", 4.40mm Width)" | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | ||
| DC Input | 8 to 45 volts | 8 to 45 volts | ||||
| Peak Current | 3 amps | |||||
| Motor / System | DC Brushed | DC Brushed; Brushed DC |