1.6A Bipolar Stepper Motor Driver with 4-Level Current Regulation (PH/EN Ctrl) 28-VQFN -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1034159-DRV8812RHDT
Packaging: Reel - TR
Applications: General Purpose
Mounting: SMD (SMT)
Technology: Power MOSFET
Output Current: 1.6A
Voltage - Load: 8.2 V to 45 V
Motor Type - Stepper: Bipolar
Motor Type - AC, DC: Brushed DC
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 28-VQFN (5x5)
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 8.2 V to 45 V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
45-V, 1.6-A bipolar stepper or dual H-bridge motor driver with current regulation 28-VQFN -40 to 85 Product overview: DRV8812RHDT from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, H-Bridge, Stepper, VQFN. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Dual, Stepper, VQFN, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-DRV8812RHDT can be used for catalog matching and distributor lookup.
Bipolar Motor Driver Power MOSFET Parallel 28-VQFN (5x5)
IC MTR DRV BIPOLAR 8.2-45V 28QFN
Bipolar Motor Driver Power MOSFET Parallel 28-VQFN (5x5)
IC MTR DRV BIPOLAR 8.2-45V 28QFN
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Stepper Motor Drives | Motion Controllers | DC Motor Drives | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | DRV8812RHDT | 1034159-DRV8812RHDT | 744-DRV8812RHDT | 296-36900-2-ND | DRV8812RHDT | DRV8812RHDT | DRV8812RHDT |
| Product Name | DRV8812 1.6A Bipolar Stepper Motor Driver with 4-Level Current Regulation (PH/EN Ctrl) | PMIC - PMIC - Motor Drivers, Controllers - DRV8812RHDT | Dual H-Bridge Stepper VQFN Motor Driver IC | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers |
| Configuration | PCB Mount | PCB Mount; 28-VFQFN Exposed Pad | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | ||
| DC Input | 8 to 45 volts | 8 to 45 volts | 45 volts | 8 to 45 volts | |||
| Peak Current | 1.6 amps | 1.6 amps | |||||
| AC Input | 8 to 45 volts | 8 to 45 volts |