The DRV8860PWR is an 8-channel low-side driver with a serial interface, designed for driving relays, solenoids, stepper motors, and LED loads. It is packaged in a 16-pin TSSOP measuring 5.00mm × 6.40mm. The device operates from an 8V to 38V supply voltage and supports up to 200mA continuous current per channel when all eight outputs are active, and up to 560mA per channel for single-output operation. Integrated features include overcurrent protection, overtemperature shutdown, undervoltage lockout, and individual channel fault reporting. Open-load detection is included, and outputs have built-in catch diodes for inductive loads. The device supports daisy-chaining and configurable PWM duty cycles through its serial interface. Operating temperature range is -40°C to 85°C.
Octal Low-Side Driver with Serial Interface 16-TSSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 120662-DRV8860PWR
Packaging: Reel - TR
Applications: General Purpose
Mounting: SMD (SMT)
Technology: NMOS
Output Current: 200mA
Voltage - Load: 8 V to 38 V
Motor Type - Stepper: Unipolar
Motor Type - AC, DC: Brushed DC
Family Name: DRV8860
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 16-TSSOP
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 8 V to 38 V
Alternative Parts (Cross-Reference): TB62269FTG,EL; TB62208FTG,C8,EL; TB62208FTG(O,8,EL) ; TB62208FTG;
Introduction Date: September 27, 2013
Country of Origin: Taiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Sufficient
38-V, 0.3-A, octal low-side motor driver with serial control 16-TSSOP -40 to 85 Product overview: DRV8860PWR from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, TSSOP, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-DRV8860PWR can be used for catalog matching and distributor lookup.
Unipolar Motor Driver NMOS SPI 16-TSSOP
Unipolar Motor Driver NMOS SPI 16-TSSOP
Unipolar Motor Driver NMOS SPI 16-TSSOP
IC MTR DRV UNIPOLR 8-38V 16TSSOP
Unipolar Motor Driver NMOS SPI 16-TSSOP
IC MTR DRV UNIPOLR 8-38V 16TSSOP
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motion Controllers | DC Motor Drives | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | DRV8860PWR | 120662-DRV8860PWR | 744-DRV8860PWR | 296-40085-2-ND | DRV8860PWR | DRV8860PWR | DRV8860PWR |
| Product Name | DRV8860 Octal Low-Side Driver with Serial Interface | PMIC - PMIC - Motor Drivers, Controllers - DRV8860PWR | TSSOP Motor Driver IC | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers |
| Configuration | PCB Mount | PCB Mount; "16-TSSOP (0.173"", 4.40mm Width)" | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | ||
| DC Input | 8 to 38 volts | 8 to 38 volts | 38 volts | 8 to 38 volts | |||
| Peak Current | 0.5660 amps | 0.2000 amps | |||||
| AC Input | 8 to 38 volts | 8 to 38 volts |