2.5A Bipolar Stepper Motor Driver with On-Chip 1/8 Microstepping Indexer (Step/Dir Ctrl) 28-HTSSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 014634-DRV8818PWPR
Packaging: Reel - TR
Applications: General Purpose
Mounting: SMD (SMT)
Technology: Power MOSFET
Output Current: 2.5A
Voltage - Load: 8 V to 35 V
Motor Type - Stepper: Bipolar
Step Resolution: 1, 1/2, 1/4, 1/8
Family Name: DRV8818
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 28-HTSSOP
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 3 V to 5.5 V
Alternative Parts (Cross-Reference): MCP8025-115H/MP; A3916GESTR-T; TLE4729GGEG;
Introduction Date: September 01, 2011
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Sufficient
Bipolar Motor Driver Power MOSFET Logic 28-HTSSOP
Bipolar Motor Driver Power MOSFET Logic 28-HTSSOP
Bipolar Motor Driver Power MOSFET Logic 28-HTSSOP
35V 2.5A Bipolar Stepper Motor Driver, 1/8 Microstepping, HTSSOP Product overview: DRV8818PWPR from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Stepper, 35V, 2.5A, HTSSOP. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Stepper, 35V, 2.5A, HTSSOP, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-DRV8818PWPR can be used for catalog matching and distributor lookup.
IC MTR DRV BIPLR 3-5.5V 28HTSSOP
MOTOR CONTROLLER, STEPPER, HTSSOP-28; Motor Type:Stepper; No. of Outputs:1Outputs; Output Current:1.75A; Output Voltage:35V; Driver Case Style:HTSSOP; No. of Pins:28Pins; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Operating RoHS Compliant: Yes
Bipolar Motor Driver Power MOSFET Logic 28-HTSSOP
IC MTR DRV BIPLR 3-5.5V 28HTSSOP
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Stepper Motor Drives | Motion Controllers | DC Motor Drives | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | DRV8818PWPR | 014634-DRV8818PWPR | 296-31642-6-ND | 744-DRV8818PWPR | DRV8818PWPR | 26AJ5717 | DRV8818PWPR | DRV8818PWPR |
| Product Name | DRV8818 2.5A Bipolar Stepper Motor Driver with On-Chip 1/8 Microstepping Indexer (Step/Dir Ctrl) | PMIC - PMIC - Motor Drivers, Controllers - DRV8818PWPR | Motor Drivers, Controllers | Stepper 35V 2.5A HTSSOP Motor Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Controller, Stepper, Htssop-28; Motor Type Texas Instruments | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers |
| Configuration | PCB Mount | PCB Mount; "28-PowerTSSOP (0.173"", 4.40mm Width)" | ||||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | |||
| DC Input | 8 to 35 volts | 3 to 6 volts | 3 to 6 volts | 35 volts | 3 to 6 volts | |||
| Peak Current | 2.5 amps | 2.5 amps | ||||||
| AC Input | 3 to 6 volts | 3 to 6 volts | 3 to 6 volts |