2.0A Unipolar Stepper Motor or 1A Quad Solenoid/Relay Driver (Serial Ctrl) 20-SOIC -40 to 85
60-V, 2.3-A, quad low-side motor driver with serial control 20-SOIC -40 to 125 Product overview: DRV8804DWR from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SOIC. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Quad, SOIC, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-DRV8804DWR can be used for catalog matching and distributor lookup.
Unipolar Motor Driver Power MOSFET SPI 20-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 1168589-DRV8804DWR
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: 20-SOIC (0.295", 7.50mm Width)
Applications: General
Mounting: SMD
Technology: Power MOSFET
Operating Supply Voltage: 8.2 V ~ 60 V
Function: Driver - Fully Integrated, Control and Power Stage
Interface: SPI
Output Configuration: Low Side (4)
Output Current: 800mA
Voltage - Load: 8.2 V ~ 60 V
Motor Type - Stepper: Unipolar
Motor Type - AC, DC: Brushed DC
Family Name: DRV8804
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-SOIC
Alternative Parts (Cross-Reference): L6205N; L6208Q; L6474PDTR;
Introduction Date: March 01, 2011
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
IC MTR DRV UNIPLR 8.2-60V 20SOIC
Unipolar Motor Driver Power MOSFET SPI 20-SOIC
IC MTR DRV UNIPLR 8.2-60V 20SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Stepper Motor Drives | DC Motor Drives | DC Motor Drives | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | DRV8804DWR | 744-DRV8804DWR | DRV8804DWR-ND | 1168589-DRV8804DWR | DRV8804DWR | DRV8804DWR | DRV8804DWR |
| Product Name | DRV8804 2.0A Unipolar Stepper Motor or 1A Quad Solenoid/Relay Driver (Serial Ctrl) | Quad SOIC Motor Driver IC | Motor Drivers, Controllers | PMIC - PMIC - Motor Drivers, Controllers - DRV8804DWR | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers |
| Configuration | PCB Mount | PCB Mount; "20-SOIC (0.295"", 7.50mm Width)" | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | ||
| DC Input | 8 to 60 volts | 60 volts | 8 to 60 volts | 8 to 60 volts | |||
| Peak Current | 2 amps | 0.8000 amps | |||||
| Motor / System | DC Brushed | DC Brushed; Brushed DC |