Stepper Motor Pre-Driver with On-Chip 1/256 Micro-Stepping Indexer and Stall Detect 38-HTSSOP -40 to 85
SPI Stepper Motor Driver, 52V, 200mA, HTSSOP Product overview: DRV8711DCP from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Stepper, 52V, 200mA, HTSSOP. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Stepper, 52V, 200mA, HTSSOP, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-DRV8711DCP can be used for catalog matching and distributor lookup.
Bipolar Motor Driver SPI, Step/Direction 38-HTSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 917261-DRV8711DCP
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Bipolar Motor Driver - SPI, Step/Direction 38-HTSSOP
Package: 38-TFSOP (0.173", 4.40mm Width) Exposed Pad
Package: Tube
Mounting: Surface Mount
Family Name: DRV8711
Categories: Integrated Circuits (ICs)
Case / Package: 38-HTSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -296-36440-5-ND, 296-36440-5, -296-36440-5, DRV8711DCP-ND
IC MTR DRV BIPOLR 8-52V 38HTSSOP
MOTOR DRIVER, STEPPER, 400MA, HTSSOP-38; Motor Type:Stepper; No. of Outputs:1Outputs; Output Current:-; Output Voltage:52V; Driver Case Style:HTSSOP; No. of Pins:38Pins; Supply Voltage Min:8V; Supply Voltage Max:52V; Operating RoHS Compliant: Yes
Bipolar Motor Driver SPI, Step/Direction 38-HTSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Stepper Motor Drives | DC Motor Drives | Motor Controllers | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | DRV8711DCP | 744-DRV8711DCP | 296-36440-5-ND | 917261-DRV8711DCP | DRV8711DCP | 26AJ5712 | DRV8711DCP |
| Product Name | DRV8711 Stepper Motor Pre-Driver with On-Chip 1/256 Micro-Stepping Indexer and Stall Detect | Stepper 52V 200mA HTSSOP Motor Driver IC | Motor Drivers, Controllers | PMIC - PMIC - Motor Drivers, Controllers - DRV8711DCP | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Driver, Stepper, 400Ma, Htssop-38; Motor Type Texas Instruments | Motor Drivers, Controllers |
| Configuration | PCB Mount | PCB Mount; "38-PowerTFSOP (0.173"", 4.40mm Width)" | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| DC Input | 8 to 52 volts | 52 volts | 8 to 52 volts | 8 to 52 volts | |||
| Peak Current | 0.4000 amps | ||||||
| PC-Based Bus | SPI |