1.6A Bipolar Stepper Motor Driver with On-Chip 1/32 Microstepping Indexer (Step/Dir Ctrl) 28-VQFN -40 to 85
Bipolar Motor Driver Power MOSFET Logic 28-VQFN (5x5)
Manufacturer: Texas Instruments
Win Source Part Number: 040090-DRV8824RHDR
Packaging: Reel - TR
Applications: General Purpose
Mounting: SMD (SMT)
Technology: Power MOSFET
Output Current: 1.6A
Voltage - Load: 8.2 V to 45 V
Motor Type - Stepper: Bipolar
Step Resolution: 1 to 1/32
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 28-VQFN (5x5)
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 8.2 V to 45 V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
45-V, 1.6-A bipolar stepper motor driver with current regulation and 1/32 microstepping 28-VQFN -40 to 85 Product overview: DRV8824RHDR from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Stepper, VQFN. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Stepper, VQFN, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-DRV8824RHDR can be used for catalog matching and distributor lookup.
IC MTR DRV BIPOLAR 8.2-45V 28QFN
Bipolar Motor Driver Power MOSFET Logic 28-VQFN (5x5)
IC MTR DRV BIPOLAR 8.2-45V 28QFN
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Stepper Motor Drives | DC Motor Drives | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | DRV8824RHDR | DRV8824RHDR-ND | 040090-DRV8824RHDR | 744-DRV8824RHDR | DRV8824RHDR | DRV8824RHDR | DRV8824RHDR |
| Product Name | DRV8824 1.6A Bipolar Stepper Motor Driver with On-Chip 1/32 Microstepping Indexer (Step/Dir Ctrl) | Motor Drivers, Controllers | PMIC - PMIC - Motor Drivers, Controllers - DRV8824RHDR | Stepper VQFN Motor Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers |
| Configuration | PCB Mount | PCB Mount; 28-VFQFN Exposed Pad | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | ||
| DC Input | 8 to 45 volts | 8 to 45 volts | 8 to 45 volts | 45 volts | |||
| Peak Current | 1.6 amps | 1.6 amps | |||||
| Communication | Logic | Logic |