2A Low Voltage Dual Brushed DC or Single Bipolar Stepper Motor Driver (PWM Ctrl) 16-TSSOP -40 to 85
Bipolar Motor Driver NMOS PWM 16-TSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 1168603-DRV8833PW
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
10.8-V, 2-A dual H-bridge motor driver with current regulation 16-TSSOP -40 to 85 Product overview: DRV8833PW from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, H-Bridge, TSSOP. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Dual, TSSOP, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-DRV8833PW can be used for catalog matching and distributor lookup.
IC MOTOR DRIVER PAR 16-TSSOP
Bipolar Motor Driver NMOS PWM 16-TSSOP
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Stepper Motor Drives | DC Motor Drives | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers |
| Product Number | DRV8833PW | DRV8833PW-ND | 1168603-DRV8833PW | 744-DRV8833PW | DRV8833PW | DRV8833PW |
| Product Name | DRV8833 2A Low Voltage Dual Brushed DC or Single Bipolar Stepper Motor Driver (PWM Ctrl) | Motor Drivers, Controllers | PMIC - PMIC - Motor Drivers, Controllers - DRV8833PW | Dual H-Bridge TSSOP Motor Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Drivers, Controllers |
| Configuration | PCB Mount | PCB Mount; "16-TSSOP (0.173"", 4.40mm Width)" | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | ||
| DC Input | 3 to 11 volts | 3 to 11 volts | ||||
| Peak Current | 2 amps | |||||
| Motor / System | DC Brushed | DC Brushed; Brushed DC |