5A Brushed DC Motor Driver with Inrush Protection (PH/EN Ctrl) 28-HTSSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 104347-DRV8840PWPR
Packaging: Reel - TR
Applications: General Purpose
Mounting: SMD (SMT)
Technology: Power MOSFET
Output Current: 3.5A
Voltage - Load: 8.2 V to 45 V
Motor Type - AC, DC: Brushed DC
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 28-HTSSOP
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 8.2 V to 45 V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Motor Driver Power MOSFET Parallel 28-HTSSOP
Motor Driver Power MOSFET Parallel 28-HTSSOP
Motor Driver Power MOSFET Parallel 28-HTSSOP
45V 5A H-Bridge Motor Driver IC, Parallel Interface, HTSSOP Product overview: DRV8840PWPR from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include H-Bridge, 45V, 5A, HTSSOP. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 45V, 5A, HTSSOP, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-DRV8840PWPR can be used for catalog matching and distributor lookup.
IC MOTOR DRVR 8.2V-45V 28HTSSOP
Motor Driver Power MOSFET Parallel 28-HTSSOP
IC MOTOR DRVR 8.2V-45V 28HTSSOP
MOTOR DRIVER, DC, HTSSOP-28; Motor Type:DC Brush; No. of Outputs:1Outputs; Output Current:5A; Output Voltage:24V; Driver Case Style:HTSSOP; No. of Pins:28Pins; Supply Voltage Min:8.2V; Supply Voltage Max:45V; Operating Temperature RoHS Compliant: Yes
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motion Controllers | DC Motor Drives | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | DRV8840PWPR | 104347-DRV8840PWPR | 296-29504-1-ND | 744-DRV8840PWPR | DRV8840PWPR | DRV8840PWPR | DRV8840PWPR | 26AJ5728 |
| Product Name | DRV8840 5A Brushed DC Motor Driver with Inrush Protection (PH/EN Ctrl) | PMIC - PMIC - Motor Drivers, Controllers - DRV8840PWPR | Motor Drivers, Controllers | H-Bridge 45V 5A HTSSOP Motor Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Motor Driver, Dc, Htssop-28; Motor Type Texas Instruments |
| Configuration | PCB Mount | PCB Mount; "28-PowerTSSOP (0.173"", 4.40mm Width)" | ||||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | |||
| DC Input | 8 to 45 volts | 8 to 45 volts | 8 to 45 volts | 45 volts | 8 to 45 volts | |||
| Peak Current | 5 amps | 3.5 amps | ||||||
| AC Input | 8 to 45 volts | 8 to 45 volts | 8 to 45 volts |