Texas Instruments DRV10866 5-V, 3-Phase, Sensorless, Brushless DC Motor Driver DRV10866DSCR

Description
5-V, 3-Phase, Sensorless, Brushless DC Motor Driver 10-WSON -40 to 85
Request a Quote Datasheet
Description
5-V, 3-Phase, Sensorless, Brushless DC Motor Driver 10-WSON -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DRV10866 5-V, 3-Phase, Sensorless, Brushless DC Motor Driver - DRV10866DSCR - Texas Instruments
Dallas, TX, United States
DRV10866 5-V, 3-Phase, Sensorless, Brushless DC Motor Driver
DRV10866DSCR
DRV10866 5-V, 3-Phase, Sensorless, Brushless DC Motor Driver DRV10866DSCR
5-V, 3-Phase, Sensorless, Brushless DC Motor Driver 10-WSON -40 to 85

5-V, 3-Phase, Sensorless, Brushless DC Motor Driver 10-WSON -40 to 85

Buy Now Datasheet
Motor Drivers, Controllers - 296-35696-2-ND - DigiKey
Thief River Falls, MN, United States
Motor Drivers, Controllers
296-35696-2-ND
Motor Drivers, Controllers 296-35696-2-ND
Motor Driver Power MOSFET PWM 10-WSON (3x3)

Motor Driver Power MOSFET PWM 10-WSON (3x3)

Buy Now Datasheet
Motor Drivers, Controllers - 296-35696-1-ND - DigiKey
Thief River Falls, MN, United States
Motor Drivers, Controllers
296-35696-1-ND
Motor Drivers, Controllers 296-35696-1-ND
Motor Driver Power MOSFET PWM 10-WSON (3x3)

Motor Driver Power MOSFET PWM 10-WSON (3x3)

Buy Now Datasheet
Motor Drivers, Controllers - 296-35696-6-ND - DigiKey
Thief River Falls, MN, United States
Motor Drivers, Controllers
296-35696-6-ND
Motor Drivers, Controllers 296-35696-6-ND
Motor Driver Power MOSFET PWM 10-WSON (3x3)

Motor Driver Power MOSFET PWM 10-WSON (3x3)

Buy Now Datasheet
PMIC - PMIC - Motor Drivers, Controllers - DRV10866DSCR - 080633-DRV10866DSCR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Motor Drivers, Controllers - DRV10866DSCR
080633-DRV10866DSCR
PMIC - PMIC - Motor Drivers, Controllers - DRV10866DSCR 080633-DRV10866DSCR
Manufacturer: Texas Instruments Win Source Part Number: 080633-DRV10866DSCR Packaging: Reel - TR Applications: Fan Motor Driver Mounting: SMD (SMT) Technology: Power MOSFET Output Current: 800mA Voltage - Load: 1.65 V to 5.5 V Motor Type - AC, DC: Brushless DC (BLDC) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 10-WSON (3x3) Purpose: Driver - Fully Integrated, Control and Power Stage Supply Voltage - Operating: 1.65 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 080633-DRV10866DSCR
Packaging: Reel - TR
Applications: Fan Motor Driver
Mounting: SMD (SMT)
Technology: Power MOSFET
Output Current: 800mA
Voltage - Load: 1.65 V to 5.5 V
Motor Type - AC, DC: Brushless DC (BLDC)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 10-WSON (3x3)
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 1.65 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
5V 0.85A Motor Driver IC
744-DRV10866DSCR
5V 0.85A Motor Driver IC 744-DRV10866DSCR
3-Phase BLDC Motor Driver, 5V, 0.85A Peak, PWM Interface, SON Product overview: DRV10866DSCR from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 0.85A. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 5V, 0.85A, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-DRV10866DSCR can be used for catalog matching and distributor lookup.

3-Phase BLDC Motor Driver, 5V, 0.85A Peak, PWM Interface, SON Product overview: DRV10866DSCR from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 0.85A. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 5V, 0.85A, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-DRV10866DSCR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Motor Drivers, Controllers - DRV10866DSCR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Motor Drivers, Controllers
DRV10866DSCR
Motor Drivers, Controllers DRV10866DSCR
Motor Driver Power MOSFET PWM 10-WSON (3x3)

Motor Driver Power MOSFET PWM 10-WSON (3x3)

Buy Now
PMIC - Motor Drivers, Controllers - DRV10866DSCR - Lingto Electronic Limited
Shenzhen, China
PMIC - Motor Drivers, Controllers
DRV10866DSCR
PMIC - Motor Drivers, Controllers DRV10866DSCR
IC MOTOR DRVR 1.65V-5.5V 10WSON

IC MOTOR DRVR 1.65V-5.5V 10WSON

Supplier's Site Datasheet
Motor Driver, 5.5V, 3Ph, 0.68A, 10Wson; Motor Type Texas Instruments - 26AJ5673 - Newark, An Avnet Company
Chicago, IL, United States
Motor Driver, 5.5V, 3Ph, 0.68A, 10Wson; Motor Type Texas Instruments
26AJ5673
Motor Driver, 5.5V, 3Ph, 0.68A, 10Wson; Motor Type Texas Instruments 26AJ5673
MOTOR DRIVER, 5.5V, 3PH, 0.68A, 10WSON; Motor Type:Three Phase DC Brushless; No. of Outputs:2Outputs; Output Current:680mA; Output Voltage:-; Driver Case Style:WSON; No. of Pins:10Pins; Supply Voltage Min:1.65V; Supply Voltage RoHS Compliant: Yes

MOTOR DRIVER, 5.5V, 3PH, 0.68A, 10WSON; Motor Type:Three Phase DC Brushless; No. of Outputs:2Outputs; Output Current:680mA; Output Voltage:-; Driver Case Style:WSON; No. of Pins:10Pins; Supply Voltage Min:1.65V; Supply Voltage RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers - DRV10866DSCR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
DRV10866DSCR
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers DRV10866DSCR
IC MOTOR DRVR 1.65V-5.5V 10WSON

IC MOTOR DRVR 1.65V-5.5V 10WSON

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category DC Motor Drives DC Motor Drives Motion Controllers DC Motor Drives Motor Controllers Motor Controllers Motor Controllers Motor Controllers
Product Number DRV10866DSCR 296-35696-2-ND 080633-DRV10866DSCR 744-DRV10866DSCR DRV10866DSCR DRV10866DSCR 26AJ5673 DRV10866DSCR
Product Name DRV10866 5-V, 3-Phase, Sensorless, Brushless DC Motor Driver Motor Drivers, Controllers PMIC - PMIC - Motor Drivers, Controllers - DRV10866DSCR 5V 0.85A Motor Driver IC Motor Drivers, Controllers PMIC - Motor Drivers, Controllers Motor Driver, 5.5V, 3Ph, 0.68A, 10Wson; Motor Type Texas Instruments Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Configuration PCB Mount PCB Mount; 10-WFDFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F)
DC Input 2 to 6 volts 2 to 6 volts 2 to 6 volts 6 volts 2 to ? volts
Peak Current 0.6800 amps 0.8000 amps
Motor / System DC Brushless DC Brushless; Brushless DC (BLDC) DC Brushless; Three Phase DC Brushless
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - DRV8805DW-P - Quarktwin Technology Ltd.
Specs
Communication Step/Direction
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
DRV8832 1A Low Voltage Brushed DC Motor Driver with Voltage Regulation (IN1/IN2 Ctrl) - DRV8832DGQR - Texas Instruments
Specs
Configuration PCB Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Input 3 to 7 volts
View Details
8 suppliers
DRV8833 2A Low Voltage Dual Brushed DC or Single Bipolar Stepper Motor Driver (PWM Ctrl) - DRV8833RTYT - Texas Instruments
Specs
Configuration PCB Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Input 3 to 11 volts
View Details
7 suppliers