1A Low Voltage Brushed DC Motor Driver with Speed Regulation (I2C Ctrl) 10-MSOP-PowerPAD -40 to 85
Bipolar Motor Driver Power MOSFET I²C 10-HVSSOP
Bipolar Motor Driver Power MOSFET I²C 10-HVSSOP
Bipolar Motor Driver Power MOSFET I²C 10-HVSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 111511-DRV8830DGQR
Packaging: Reel - TR
Applications: Battery Powered
Mounting: SMD (SMT)
Technology: Power MOSFET
Output Current: 1A
Voltage - Load: 2.75 V to 6.8 V
Motor Type - Stepper: Bipolar
Motor Type - AC, DC: Brushed DC
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 10-MSOP-PowerPad
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 2.75 V to 6.8 V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
6.8-V, 1-A H-bridge motor driver with speed regulation and i2c control 10-HVSSOP -40 to 85 Product overview: DRV8830DGQR from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include H-Bridge. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-DRV8830DGQR can be used for catalog matching and distributor lookup.
IC MTR DRV BIPLR 2.75-6.8V 10SOP
Bipolar Motor Driver Power MOSFET I²C 10-HVSSOP
Bipolar Motor Driver Power MOSFET I²C 10-HVSSOP
IC, MOTOR DRIVER, H BRIDGE, 1A, MSOP-10; Motor Type:H-Bridge; No. of Outputs:2Outputs; Output Current:1A; Output Voltage:-; Driver Case Style:MSOP; No. of Pins:10Pins; Supply Voltage Min:2.75V; Supply Voltage Max:6.8V; Operating RoHS Compliant: Yes
IC MTR DRV BIPLR 2.75-6.8V 10SOP
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | DC Motor Drives | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | DRV8830DGQR | 296-28165-6-ND | 111511-DRV8830DGQR | 744-DRV8830DGQR | DRV8830DGQR | DRV8830DGQR | 52AH7093 | DRV8830DGQR |
| Product Name | DRV8830 1A Low Voltage Brushed DC Motor Driver with Speed Regulation (I2C Ctrl) | Motor Drivers, Controllers | PMIC - PMIC - Motor Drivers, Controllers - DRV8830DGQR | H-Bridge Motor Driver IC | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers | Ic, Motor Driver, H Bridge, 1A, Msop-10; Motor Type Texas Instruments | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers |
| Configuration | PCB Mount | PCB Mount; "10-PowerTFSOP, 10-MSOP (0.118"", 3.00mm Width)" | ||||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | |||
| DC Input | 3 to 7 volts | 3 to 7 volts | 3 to 7 volts | 7 volts | 3 to 7 volts | |||
| Peak Current | 1 amps | 1 amps | ||||||
| Motor / System | DC Brushed | DC Brushed; Brushed DC | H-Bridge |