The DRV8301DCA is a three-phase brushless motor pre-driver designed for applications requiring efficient motor control. It operates within a supply voltage range of 6 V to 60 V and provides a gate drive current capability of 1.7 A source and 2.3 A sink. The device features a bootstrap gate driver architecture that supports 100% duty cycle operation, making it suitable for high-performance motor applications. This product includes dual integrated current shunt amplifiers with adjustable gain and offset, allowing for precise current measurement. Additionally, it incorporates a 1.5 A buck converter to supply power to microcontrollers or other system components. The DRV8301DCA supports both 3-PWM and 6-PWM input modes and offers SPI communication for detailed fault reporting and parameter configuration. Protection features include programmable dead-time control, overcurrent protection, undervoltage lockout, and overtemperature shutdown, ensuring reliable operation in various conditions. The device is packaged in a 56-pin HTSSOP format and is rated for operation in temperatures ranging from -40°C to 125°C, making it suitable for a wide range of industrial and consumer applications, including robotics, power tools, and e-bikes.
3-Phase Brushless Motor Pre-Driver with Dual Current Sense Amps and Buck Converter (PWM Ctrl w/ SPI) 56-HTSSOP -40 to 125
Motor Driver Power MOSFET SPI 56-HTSSOP
3-Phase BLDC Motor Driver IC, 60V, 1.7A, HTSSOP Product overview: DRV8301DCA from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 1.7A, HTSSOP. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 60V, 1.7A, HTSSOP, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-DRV8301DCA can be used for catalog matching and distributor lookup.
Motor Driver Power MOSFET SPI 56-HTSSOP
IC MOTOR DRIVER 6V-60V 56HTSSOP
MOTOR, PREDRIVER, 3PH, 56HTSSOP; Motor Type:Three Phase DC Brushless; No. of Outputs:1Outputs; Output Current:1.7A; Output Voltage:-; Driver Case Style:HTSSOP; No. of Pins:56Pins; Supply Voltage Min:8V; Supply Voltage Max:60V; RoHS Compliant: Yes
IC MOTOR DRIVER 6V-60V 56HTSSOP
| Texas Instruments | DigiKey | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motor Controllers | DC Motor Drives | DC Motor Drives | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | DRV8301DCA | 296-33274-5-ND | 8136466P | 1219389 | 744-DRV8301DCA | DRV8301DCA | DRV8301DCA | 33AH3928 | DRV8301DCA |
| Product Name | DRV8301 3-Phase Brushless Motor Pre-Driver with Dual Current Sense Amps and Buck Converter (PWM Ctrl w/ SPI) | Motor Drivers, Controllers | Motor Driver ICs | Motor Driver ICs | 60V 1.7A HTSSOP Motor Driver IC | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor, Predriver, 3Ph, 56Htssop; Motor Type Texas Instruments | PMIC - Motor Drivers, Controllers |
| Product | Pulse Width Modulation Drive | MCU | MCU | ||||||
| Configuration | PCB Mount | PCB Mount; "56-PowerTFSOP (0.240"", 6.10mm Width)" | PCB Mount | PCB Mount; Other; Surface mount | |||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | |||||
| DC Input | 6 to 60 volts | 6 to 60 volts | 60 volts | 8 to 60 volts |