The DRV8801-Q1 is an automotive-grade half-bridge motor driver designed to control brushed DC motors or one winding of a stepper motor. It is packaged in a 16-pin QFN with an exposed thermal pad, measuring 4.00 mm × 4.00 mm. The device operates from an 8 V to 38 V supply voltage and supports peak output currents up to ±2.8 A. Featuring a PHASE/ENABLE interface, low R_DS(on) of 0.83 Ω, and low-power sleep mode, it includes protection against overcurrent, overtemperature, short-to-supply, short-to-ground, and undervoltage conditions. The nFAULT pin indicates fault states. The part is AEC-Q100 qualified for Grade 1 operation from -40°C to 125°C with H2 HBM and C4 CDM ESD ratings.
Automotive 2.8A Brushed DC Motor Driver with Current Sense (PWM Ctrl) 16-QFN -40 to 125
38V 2.8A H-Bridge Motor Driver IC, QFN, Parallel Interface Product overview: DRV8801QRTYRQ1 from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include H-Bridge, 38V, 2.8A, QFN. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 38V, 2.8A, QFN, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-DRV8801QRTYRQ1 can be used for catalog matching and distributor lookup.
Bipolar Motor Driver DMOS Parallel 16-QFN (4x4)
Bipolar Motor Driver DMOS Parallel 16-QFN (4x4)
Manufacturer: Texas Instruments
Win Source Part Number: 1034155-DRV8801QRTYR
Packaging: Reel - TR
Applications: General Purpose
Mounting: SMD (SMT)
Technology: DMOS
Output Current: 2.8A
Voltage - Load: 8 V to 38 V
Motor Type - Stepper: Bipolar
Motor Type - AC, DC: Brushed DC
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 16-QFN (3x4)
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 8 V to 38 V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Bipolar Motor Driver DMOS Parallel 16-QFN (4x4)
IC MTR DRVR BIPOLAR 8-38V 16QFN
IC MTR DRVR BIPOLAR 8-38V 16QFN
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | DC Motor Drives | DC Motor Drives | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | DRV8801QRTYRQ1 | 744-DRV8801QRTYRQ1 | 296-36582-1-ND | 1034155-DRV8801QRTYRQ1 | DRV8801QRTYRQ1 | DRV8801QRTYRQ1 | DRV8801QRTYRQ1 |
| Product Name | DRV8801-Q1 Automotive 2.8A Brushed DC Motor Driver with Current Sense (PWM Ctrl) | H-Bridge 38V 2.8A QFN Motor Driver IC | Motor Drivers, Controllers | PMIC - PMIC - Motor Drivers, Controllers - DRV8801QRTYRQ1 | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers |
| Product | Pulse Width Modulation Drive | ||||||
| Configuration | PCB Mount | PCB Mount; 16-WQFN Exposed Pad | |||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | ||
| DC Input | 8 to 36 volts | 38 volts | 8 to 38 volts | 8 to 38 volts | |||
| Peak Current | 2.8 amps | 2.8 amps |