The DRV8804PWP is a quad low-side driver IC designed for driving unipolar stepper motors, solenoids, and relays. It features four N-channel MOSFETs with integrated overcurrent protection and inductive clamp diodes, making it suitable for handling inductive loads. The device operates within a supply voltage range of 8.2V to 60V and can deliver a maximum continuous output current of 2A per channel when one channel is active, or 1A per channel when all four channels are active, provided proper PCB heatsinking is applied. The DRV8804PWP includes a serial interface for control, allowing multiple devices to be daisy-chained. It also incorporates internal shutdown functions for overcurrent, short-circuit, undervoltage lockout, and overtemperature protection, with fault conditions indicated by a dedicated output pin. The package is a thermally-enhanced HTSSOP, which aids in heat dissipation during operation. This product is suitable for applications requiring reliable control of motors and solenoids in various electronic systems.
2.0A Unipolar Stepper Motor or 1A Quad Solenoid/Relay Driver (Serial Ctrl) 16-HTSSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 917262-DRV8804PWP
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: Unipolar Motor Driver Power MOSFET SPI 16-HTSSOP
Package: 16-PowerTSSOP (0.173", 4.40mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: DRV8804
Categories: Integrated Circuits (ICs)
Case / Package: 16-HTSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Quantity per package: 90
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Unipolar Motor Driver Power MOSFET SPI 16-HTSSOP
60-V, 2.3-A, quad low-side motor driver with serial control 16-HTSSOP -40 to 125 Product overview: DRV8804PWP from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, HTSSOP. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Quad, HTSSOP, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-DRV8804PWP can be used for catalog matching and distributor lookup.
Unipolar Motor Driver Power MOSFET SPI 16-HTSSOP
IC MTR DRV UNIPLR 8.20V 16HTSSOP
IC MTR DRV UNIPLR 8.20V 16HTSSOP
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Stepper Motor Drives | Motion Controllers | DC Motor Drives | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | DRV8804PWP | 917262-DRV8804PWP | DRV8804PWP-ND | 744-DRV8804PWP | DRV8804PWP | DRV8804PWP | DRV8804PWP |
| Product Name | DRV8804 2.0A Unipolar Stepper Motor or 1A Quad Solenoid/Relay Driver (Serial Ctrl) | PMIC - PMIC - Motor Drivers, Controllers - DRV8804PWP | Motor Drivers, Controllers | Quad HTSSOP Motor Driver IC | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers |
| Configuration | PCB Mount | PCB Mount; "16-PowerTSSOP (0.173"", 4.40mm Width)" | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | ||
| DC Input | 8 to 60 volts | 8 to 60 volts | 60 volts | ||||
| Peak Current | 2 amps | 1 amps | |||||
| Motor / System | DC Brushed | DC Brushed; Brushed DC |