Texas Instruments DRV8803 2.0A Unipolar Stepper Motor or 1A Quad Solenoid/Relay Driver (PWM Ctrl) DRV8803DW

Description
2.0A Unipolar Stepper Motor or 1A Quad Solenoid/Relay Driver (PWM Ctrl) 20-SOIC -40 to 85
Request a Quote Datasheet
Description
2.0A Unipolar Stepper Motor or 1A Quad Solenoid/Relay Driver (PWM Ctrl) 20-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DRV8803 2.0A Unipolar Stepper Motor or 1A Quad Solenoid/Relay Driver (PWM Ctrl) - DRV8803DW - Texas Instruments
Dallas, TX, United States
DRV8803 2.0A Unipolar Stepper Motor or 1A Quad Solenoid/Relay Driver (PWM Ctrl)
DRV8803DW
DRV8803 2.0A Unipolar Stepper Motor or 1A Quad Solenoid/Relay Driver (PWM Ctrl) DRV8803DW
2.0A Unipolar Stepper Motor or 1A Quad Solenoid/Relay Driver (PWM Ctrl) 20-SOIC -40 to 85

2.0A Unipolar Stepper Motor or 1A Quad Solenoid/Relay Driver (PWM Ctrl) 20-SOIC -40 to 85

Buy Now Datasheet
Singapore, Singapore
Stepper SOIC Motor Driver IC
744-DRV8803DW
Stepper SOIC Motor Driver IC 744-DRV8803DW
Unipolar Stepper Motor Driver 20-Pin SOIC Tube Product overview: DRV8803DW from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Stepper, SOIC. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Stepper, SOIC, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-DRV8803DW can be used for catalog matching and distributor lookup.

Unipolar Stepper Motor Driver 20-Pin SOIC Tube Product overview: DRV8803DW from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Stepper, SOIC. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Stepper, SOIC, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-DRV8803DW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Motor Drivers, Controllers - DRV8803DW - 144689-DRV8803DW - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Motor Drivers, Controllers - DRV8803DW
144689-DRV8803DW
PMIC - PMIC - Motor Drivers, Controllers - DRV8803DW 144689-DRV8803DW
Manufacturer: Texas Instruments Win Source Part Number: 144689-DRV8803DW Packaging: Tube/Rail Applications: General Purpose Mounting: SMD (SMT) Technology: Power MOSFET Output Current: 800mA Voltage - Load: 8.2 V to 60 V Motor Type - Stepper: Unipolar Motor Type - AC, DC: Brushed DC Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 20-SOIC Purpose: Driver - Fully Integrated, Control and Power Stage Supply Voltage - Operating: 8.2 V to 60 V Alternative Parts (Cross-Reference): DRV8803PWPR; DRV8803DWR; DRV8803PWP; Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 144689-DRV8803DW
Packaging: Tube/Rail
Applications: General Purpose
Mounting: SMD (SMT)
Technology: Power MOSFET
Output Current: 800mA
Voltage - Load: 8.2 V to 60 V
Motor Type - Stepper: Unipolar
Motor Type - AC, DC: Brushed DC
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 20-SOIC
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 8.2 V to 60 V
Alternative Parts (Cross-Reference): DRV8803PWPR; DRV8803DWR; DRV8803PWP;
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Motor Drivers, Controllers - 296-29743-5-ND - DigiKey
Thief River Falls, MN, United States
Motor Drivers, Controllers
296-29743-5-ND
Motor Drivers, Controllers 296-29743-5-ND
Unipolar Motor Driver Power MOSFET Parallel 20-SOIC

Unipolar Motor Driver Power MOSFET Parallel 20-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers - DRV8803DW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
DRV8803DW
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers DRV8803DW
IC MTR DRV UNIPLR 8.2-60V 20SOIC

IC MTR DRV UNIPLR 8.2-60V 20SOIC

Supplier's Site
Motor Drivers, Controllers - DRV8803DW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Motor Drivers, Controllers
DRV8803DW
Motor Drivers, Controllers DRV8803DW
Unipolar Motor Driver Power MOSFET Parallel 20-SOIC

Unipolar Motor Driver Power MOSFET Parallel 20-SOIC

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Stepper Motor Drives DC Motor Drives Motion Controllers DC Motor Drives Motor Controllers Motor Controllers
Product Number DRV8803DW 744-DRV8803DW 144689-DRV8803DW 296-29743-5-ND DRV8803DW DRV8803DW
Product Name DRV8803 2.0A Unipolar Stepper Motor or 1A Quad Solenoid/Relay Driver (PWM Ctrl) Stepper SOIC Motor Driver IC PMIC - PMIC - Motor Drivers, Controllers - DRV8803DW Motor Drivers, Controllers Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers Motor Drivers, Controllers
Configuration PCB Mount PCB Mount; "20-SOIC (0.295"", 7.50mm Width)"
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
DC Input 8 to 60 volts 60 volts 8 to 60 volts 8 to 60 volts
Peak Current 2 amps
AC Input 8 to 60 volts 8 to 60 volts
Unlock Full Specs
to access all available technical data

Similar Products

DRV8804 2.0A Unipolar Stepper Motor or 1A Quad Solenoid/Relay Driver (Serial Ctrl) - DRV8804DWR - Texas Instruments
Specs
Configuration PCB Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Input 8 to 60 volts
View Details
7 suppliers
DRV8805 2.0A Unipolar Stepper Motor Driver with On-Chip Indexer (Step/Dir Ctrl) - DRV8805PWPR - Texas Instruments
Specs
Configuration PCB Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Input 8 to 60 volts
View Details
7 suppliers
DRV8825 2.5A Bipolar Stepper Motor Driver with On-Chip 1/32 Microstepping Indexer (Step/Dir Ctrl) - DRV8825PWPR - Texas Instruments
Specs
Configuration PCB Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Input 8 to 45 volts
View Details
8 suppliers