2.8A Brushed DC Motor Driver (PWM Ctrl) 16-HTSSOP -40 to 85
Bipolar Motor Driver DMOS Parallel 16-HTSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 144190-DRV8800PWP
Packaging: Reel - TR
Applications: General Purpose
Mounting: SMD (SMT)
Technology: DMOS
Output Current: 2.8A
Voltage - Load: 8 V to 38 V
Motor Type - Stepper: Bipolar
Motor Type - AC, DC: Brushed DC
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 16-HTSSOP
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 8 V to 38 V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Application Field: Used in Automation & Process Control, Sensing & Instrumentation
36V 2A Brushed DC Motor Driver IC HTSSOP Product overview: DRV8800PWP from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 36V, 2A, HTSSOP. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 36V, 2A, HTSSOP, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-DRV8800PWP can be used for catalog matching and distributor lookup.
MOTOR DRIVER, FULL BRIDGE, HTSSOP-16; Motor Type:Full Bridge; No. of Outputs:1Outputs; Output Current:2A; Output Voltage:-; Driver Case Style:HTSSOP; No. of Pins:16Pins; Supply Voltage Min:8V; Supply Voltage Max:36V; Operating RoHS Compliant: Yes
IC MTR DRV BIPOLR 8-38V 16HTSSOP
Bipolar Motor Driver DMOS Parallel 16-HTSSOP
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | DC Motor Drives | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | DRV8800PWP | 296-36094-5-ND | 144190-DRV8800PWP | 744-DRV8800PWP | 29AH4065 | DRV8800PWP | DRV8800PWP |
| Product Name | DRV8800 2.8A Brushed DC Motor Driver (PWM Ctrl) | Motor Drivers, Controllers | PMIC - PMIC - Motor Drivers, Controllers - DRV8800PWP | 36V 2A HTSSOP Motor Driver IC | Motor Driver, Full Bridge, Htssop-16; Motor Type Texas Instruments | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Drivers, Controllers |
| Product | Pulse Width Modulation Drive | ||||||
| Configuration | PCB Mount | PCB Mount; "16-PowerTSSOP (0.173"", 4.40mm Width)" | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | ||
| DC Input | 8 to 36 volts | 8 to 38 volts | 8 to 38 volts | 36 volts | 8 to 36 volts | ||
| Peak Current | 2.8 amps |