Texas Instruments DRV8833 2A Low Voltage Dual Brushed DC or Single Bipolar Stepper Motor Driver (PWM Ctrl) DRV8833RTYR

Description
2A Low Voltage Dual Brushed DC or Single Bipolar Stepper Motor Driver (PWM Ctrl) 16-QFN -40 to 85
Request a Quote Datasheet
Description
2A Low Voltage Dual Brushed DC or Single Bipolar Stepper Motor Driver (PWM Ctrl) 16-QFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DRV8833 2A Low Voltage Dual Brushed DC or Single Bipolar Stepper Motor Driver (PWM Ctrl) - DRV8833RTYR - Texas Instruments
Dallas, TX, United States
DRV8833 2A Low Voltage Dual Brushed DC or Single Bipolar Stepper Motor Driver (PWM Ctrl)
DRV8833RTYR
DRV8833 2A Low Voltage Dual Brushed DC or Single Bipolar Stepper Motor Driver (PWM Ctrl) DRV8833RTYR
2A Low Voltage Dual Brushed DC or Single Bipolar Stepper Motor Driver (PWM Ctrl) 16-QFN -40 to 85

2A Low Voltage Dual Brushed DC or Single Bipolar Stepper Motor Driver (PWM Ctrl) 16-QFN -40 to 85

Buy Now Datasheet
PMIC - PMIC - Full, Half - Bridge Drivers - DRV8833RTYR - 106108-DRV8833RTYR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Full, Half - Bridge Drivers - DRV8833RTYR
106108-DRV8833RTYR
PMIC - PMIC - Full, Half - Bridge Drivers - DRV8833RTYR 106108-DRV8833RTYR
Manufacturer: Texas Instruments Win Source Part Number: 106108-DRV8833RTYR Packaging: Reel - TR Features: Status Flag Applications: DC Motors, General Purpose, Solenoids, Stepper Motors Mounting: SMD (SMT) Technology: NMOS Fault Protection: Current Limiting, Over Temperature, Short Circuit, UVLO Voltage - Load: 2.7 V to 10.8 V Rds On (Typ): 160 mOhm LS, 200 mOhm HS Load Type: Inductive Current - Peak Output: 2A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 16-QFN (4x4) Supply Voltage - Operating: 2.7 V to 10.8 V Channel Output Current: 1.5A Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 106108-DRV8833RTYR
Packaging: Reel - TR
Features: Status Flag
Applications: DC Motors, General Purpose, Solenoids, Stepper Motors
Mounting: SMD (SMT)
Technology: NMOS
Fault Protection: Current Limiting, Over Temperature, Short Circuit, UVLO
Voltage - Load: 2.7 V to 10.8 V
Rds On (Typ): 160 mOhm LS, 200 mOhm HS
Load Type: Inductive
Current - Peak Output: 2A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 16-QFN (4x4)
Supply Voltage - Operating: 2.7 V to 10.8 V
Channel Output Current: 1.5A
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Motor Drivers, Controllers - 296-29398-6-ND - DigiKey
Thief River Falls, MN, United States
Motor Drivers, Controllers
296-29398-6-ND
Motor Drivers, Controllers 296-29398-6-ND
Bipolar Motor Driver NMOS PWM 16-QFN (4x4)

Bipolar Motor Driver NMOS PWM 16-QFN (4x4)

Buy Now Datasheet
Motor Drivers, Controllers - 296-29398-1-ND - DigiKey
Thief River Falls, MN, United States
Motor Drivers, Controllers
296-29398-1-ND
Motor Drivers, Controllers 296-29398-1-ND
Bipolar Motor Driver NMOS PWM 16-QFN (4x4)

Bipolar Motor Driver NMOS PWM 16-QFN (4x4)

Buy Now Datasheet
Motor Drivers, Controllers - 296-29398-2-ND - DigiKey
Thief River Falls, MN, United States
Motor Drivers, Controllers
296-29398-2-ND
Motor Drivers, Controllers 296-29398-2-ND
Bipolar Motor Driver NMOS PWM 16-QFN (4x4)

Bipolar Motor Driver NMOS PWM 16-QFN (4x4)

Buy Now Datasheet
Dual H-Bridge QFN Motor Driver IC - 744-DRV8833RTYR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual H-Bridge QFN Motor Driver IC
744-DRV8833RTYR
Dual H-Bridge QFN Motor Driver IC 744-DRV8833RTYR
10.8-V, 2-A dual H-bridge motor driver with current regulation 16-QFN -40 to 85 Product overview: DRV8833RTYR from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, H-Bridge, QFN. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Dual, QFN, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-DRV8833RTYR can be used for catalog matching and distributor lookup.

10.8-V, 2-A dual H-bridge motor driver with current regulation 16-QFN -40 to 85 Product overview: DRV8833RTYR from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, H-Bridge, QFN. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Dual, QFN, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-DRV8833RTYR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers - DRV8833RTYR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
DRV8833RTYR
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers DRV8833RTYR
IC MOTOR DRIVER PAR 16QFN

IC MOTOR DRIVER PAR 16QFN

Supplier's Site
Motor Drivers, Controllers - DRV8833RTYR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Motor Drivers, Controllers
DRV8833RTYR
Motor Drivers, Controllers DRV8833RTYR
Bipolar Motor Driver NMOS PWM 16-QFN (4x4)

Bipolar Motor Driver NMOS PWM 16-QFN (4x4)

Buy Now
PMIC - Motor Drivers, Controllers - DRV8833RTYR - Lingto Electronic Limited
Shenzhen, China
PMIC - Motor Drivers, Controllers
DRV8833RTYR
PMIC - Motor Drivers, Controllers DRV8833RTYR
IC MOTOR DRIVER PAR 16QFN

IC MOTOR DRIVER PAR 16QFN

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Stepper Motor Drives DC Motor Drives DC Motor Drives DC Motor Drives Motor Controllers Motor Controllers Motor Controllers
Product Number DRV8833RTYR 106108-DRV8833RTYR 296-29398-6-ND 744-DRV8833RTYR DRV8833RTYR DRV8833RTYR DRV8833RTYR
Product Name DRV8833 2A Low Voltage Dual Brushed DC or Single Bipolar Stepper Motor Driver (PWM Ctrl) PMIC - PMIC - Full, Half - Bridge Drivers - DRV8833RTYR Motor Drivers, Controllers Dual H-Bridge QFN Motor Driver IC Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers Motor Drivers, Controllers PMIC - Motor Drivers, Controllers
Configuration PCB Mount PCB Mount; 16-WQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 C (-40 F) -40 to 150 C (-40 to 302 F)
DC Input 3 to 11 volts 3 to 11 volts 3 to 11 volts
Peak Current 2 amps 1.5 amps
AC Input 3 to 11 volts 3 to 11 volts
Unlock Full Specs
to access all available technical data

Similar Products

DRV8800 2.8A Brushed DC Motor Driver (PWM Ctrl) - DRV8800PWPR - Texas Instruments
Specs
Product Pulse Width Modulation Drive
Configuration PCB Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
8 suppliers
DRV8303 Three Phase Pre-Driver with Dual Current Shunt Amplifiers - DRV8303DCAR - Texas Instruments
Specs
Configuration PCB Mount
Operating Temperature -40 to 125 C (-40 to 257 F)
DC Input 6 to 60 volts
View Details
7 suppliers
DRV8818 2.5A Bipolar Stepper Motor Driver with On-Chip 1/8 Microstepping Indexer (Step/Dir Ctrl) - DRV8818PWPR - Texas Instruments
Specs
Configuration PCB Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Input 8 to 35 volts
View Details
8 suppliers
DRV8823 1.5A Quad Brushed or Dual Bipolar Stepper Motor Driver (Serial Ctrl) - DRV8823DCA - Texas Instruments
Specs
Configuration PCB Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Input 8 to 32 volts
View Details
6 suppliers