1.5A Dual Bipolar Stepper Motor Driver with 1/8 Microstepping Indexer (Step/Dir Ctrl) 48-HTSSOP -40 to 85
Bipolar Motor Driver Power MOSFET Logic 48-HTSSOP
32V 1.5A Dual Stepper Motor Driver IC, HTSSOP Product overview: DRV8821DCA from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Stepper, 32V, 1.5A, HTSSOP. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Dual, Stepper, 32V, 1.5A, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-DRV8821DCA can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 814096-DRV8821DCA
Packaging: Tube
Mounting Style: SMD
Applications: Use For General
Technology: Power MOSFET
Current - Output: 1.5A
Function: Driver - Fully Integrated, Control and Power Stage
Interface: Logic
Output Configuration: Half Bridge (8)
Voltage - Load: 8V ~ 32V
Motor Type - Stepper: Bipolar
Step Resolution: 1, 1/2, 1/4, 1/8
Supplier Device Package: 48-HTSSOP
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Package: 48-TFSOP (0.240", 6.10mm Width) Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 40
MSL Level: 3 (168 Hours)
Supply Voltage (V): 8V ~ 32V
Part Number Series: DRV8821
Bipolar Motor Driver Power MOSFET Logic 48-HTSSOP
CNTRL, DUAL STEPPER, MOTOR, 48HTSSOP; Motor Type:Stepper; No. of Outputs:8Outputs; Output Current:1.5A; Output Voltage:-; Driver Case Style:HTSSOP; No. of Pins:48Pins; Supply Voltage Min:8V; Supply Voltage Max:32V; Operating RoHS Compliant: Yes
IC MTR DRV BIPOLR 8-32V 48HTSSOP
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Stepper Motor Drives | DC Motor Drives | DC Motor Drives | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | DRV8821DCA | 296-25167-5-ND | 744-DRV8821DCA | 814096-DRV8821DCA | DRV8821DCA | 29AH0992 | DRV8821DCA |
| Product Name | DRV8821 1.5A Dual Bipolar Stepper Motor Driver with 1/8 Microstepping Indexer (Step/Dir Ctrl) | Motor Drivers, Controllers | Dual Stepper 32V 1.5A Motor Driver IC | PMIC - PMIC - Motor Drivers, Controllers - DRV8821DCA | Motor Drivers, Controllers | Cntrl, Dual Stepper, Motor, 48Htssop; Motor Type Texas Instruments | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers |
| Configuration | PCB Mount | PCB Mount; "48-PowerTFSOP (0.240"", 6.10mm Width)" | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | ||
| DC Input | 8 to 32 volts | 8 to 32 volts | 32 volts | 8 to 32 volts | 8 to 32 volts | ||
| Peak Current | 1.5 amps | ||||||
| Communication | Logic | Logic |