2.5A Dual Brushed or Single Bipolar Stepper Motor Driver (PWM Ctrl) 28-HTSSOP -40 to 85
Win Source Part Number: 1353190-DRV8843PWP
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Fake Threat In the Open Market: 57 pct.
MSL Level: 3 (168 Hours)
Mfr: Texas Instruments
Package: Tube
Product Status: Active
Package / Case: 28-PowerTSSOP (0.173", 4.40mm Width)
Supplier Device Package: 28-HTSSOP
Base Product Number: DRV8843
Technology: Power MOSFET
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Applications: General Purpose
REACH Status: REACH Unaffected
ECCN: EAR99
Function: Driver - Fully Integrated, Control and Power Stage
Voltage - Supply: 8.2V ~ 45V
Output Configuration: Half Bridge (4)
Current - Output: 1.75A
Interface: Parallel
Voltage - Load: 8.2V ~ 45V
Motor Type - Stepper: Bipolar
Motor Type - AC, DC: Brushed DC
45V 1.75A Stepper/Dual H-Bridge Motor Driver IC, PWM, HTSSOP Product overview: DRV8843PWP from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, H-Bridge, Stepper, 45V, 1.75A. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Dual, Stepper, 45V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-DRV8843PWP can be used for catalog matching and distributor lookup.
Bipolar Motor Driver Power MOSFET Parallel 28-HTSSOP
Bipolar Motor Driver Power MOSFET Parallel 28-HTSSOP
STEPPER MOTOR DRIVER, 2.5A, 28HTSSOP; Motor Type:DC; No. of Outputs:4Outputs; Output Current:2.5A; Output Voltage:3.3V; Driver Case Style:HTSSOP; No. of Pins:28Pins; Supply Voltage Min:8.2V; Supply Voltage Max:45V; Operating RoHS Compliant: Yes
IC MTR DRVR BIPLR 8.2-45V 28SSOP
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Stepper Motor Drives | Motion Controllers | DC Motor Drives | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | DRV8843PWP | 1353190-DRV8843PWP | 744-DRV8843PWP | 296-28918-5-ND | DRV8843PWP | 52AH7097 | DRV8843PWP |
| Product Name | DRV8843 2.5A Dual Brushed or Single Bipolar Stepper Motor Driver (PWM Ctrl) | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Dual H-Bridge Stepper 45V Motor Driver IC | Motor Drivers, Controllers | Motor Drivers, Controllers | Stepper Motor Driver, 2.5A, 28Htssop; Motor Type Texas Instruments | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers |
| Configuration | PCB Mount | PCB Mount; "28-PowerTSSOP (0.173"", 4.40mm Width)" | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | ||
| DC Input | 8 to 45 volts | 8 to 45 volts | 45 volts | 8 to 45 volts | 8 to 45 volts | ||
| Peak Current | 2.5 amps | ||||||
| AC Input | 8 to 45 volts | 8 to 45 volts | 8 to 45 volts |